EN
  • EN
  • DE

M38037M6-216FP

Part No M38037M6-216FP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014752-M38037M6-216FP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M38037M6-216FP CAD Model

Description

The M38037M6-216FP is a single-chip 8-bit CMOS microcontroller manufactured by Mitsubishi (now Renesas). It belongs to the 38000 series of microcontrollers, known for their versatility and wide range of integrated peripherals. The '216FP' suffix indicates a specific package and configuration for this particular microcontroller variant.

Applications

  • Consumer electronics
  • Home appliances
  • Industrial control systems
  • Automotive electronics
  • Office automation equipment
  • Gaming devices

Features

  • 8-bit CPU: Provides sufficient processing power for a wide range of embedded applications.
  • On-chip ROM/EPROM: Stores program code.
  • On-chip RAM: Provides temporary storage for data.
  • Timers/counters: Used for timing and counting events.
  • Serial communication interface (SCI): Enables serial communication with other devices.
  • Analog-to-digital converter (ADC): Converts analog signals to digital values.
  • Interrupt controller: Manages interrupts from various peripherals.

Benefits

  • Versatile: Suitable for a wide range of embedded applications.
  • Integrated peripherals: Reduces the need for external components.
  • Low power consumption: Reduces overall system power consumption.
  • Cost-effective: Provides a cost-effective solution for embedded control.
  • Reliable: Designed for reliable operation in industrial environments.

Additional Details

The M38037M6-216FP typically operates with a single 5V power supply. The exact amount of ROM, RAM, and number of I/O pins will vary depending on the specific variant. The package is a Flat Package (FP). Programming is generally done via an external programmer. It is important to consult the datasheet for specific electrical characteristics, memory sizes, pin configurations, and programming instructions. Refer to the product datasheet for detailed programming and usage instructions.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess