EN
  • EN
  • DE

MGF2407A

Part No MGF2407A
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 17
RoHS Compliant
Win Source Part Number 1010871-MGF2407A
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MGF2407A CAD Model

Description

The MGF2407A is a GaAs (Gallium Arsenide) FET (Field Effect Transistor) designed for low-noise amplifier applications in the C-band frequency range. Manufactured by Mitsubishi, this transistor offers excellent gain and low noise figure, making it suitable for use in satellite communication systems, radar receivers, and other high-frequency applications.

Applications

  • Low-noise amplifiers (LNAs) for C-band applications
  • Satellite communication systems
  • Radar receivers
  • Wireless communication equipment
  • Microwave transceivers

Features

  • Material: GaAs (Gallium Arsenide)
  • Frequency Range: Optimized for C-band frequencies (typically 4-8 GHz).
  • Low Noise Figure: Provides excellent noise performance.
  • High Gain: Offers high gain for signal amplification.
  • High Output Power: Delivers sufficient output power for various applications.
  • High Reliability: Designed for long operational life.
  • Small Package: Facilitates easy integration into compact designs.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances receiver sensitivity.
  • Increased Signal Strength: High gain amplifies weak signals.
  • Enhanced System Performance: Improves overall system performance.
  • Reduced Signal Loss: Minimizes signal loss in high-frequency applications.
  • Simplified System Design: Small package simplifies integration into various systems.
  • Extended Product Lifespan: High reliability ensures long operational life for the end product.

Additional Details

The MGF2407A typically requires a specific bias voltage and current for optimal performance. It is essential to use proper impedance matching techniques to minimize signal reflections and maximize gain. Detailed specifications regarding noise figure, gain, output power, and bias conditions can be found in the Mitsubishi datasheet for this part number. ESD precautions are crucial when handling GaAs FETs to prevent damage.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,764.2857 $1,764.2857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess