EN
  • EN
  • DE

PST3325UR

Part No PST3325UR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282158-PST3325UR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST3325UR CAD Model

Description

The Mitsumi PST3325UR is a low dropout (LDO) regulator designed to provide a stable and efficient voltage supply for various electronic applications. This regulator is particularly well-suited for scenarios where a stable 2.5V output is needed, such as in digital circuits and low-power microcontrollers. Its low dropout voltage capability allows it to operate effectively even when the input voltage is only slightly higher than the output voltage.

Applications:

  • Microcontroller Power Supplies: Providing a stable 2.5V supply for low-power microcontrollers.
  • Digital Logic Circuits: Powering digital logic gates and integrated circuits.
  • Portable Electronic Devices: Used in battery-powered devices such as MP3 players and handheld gaming consoles.
  • Wireless Sensors: Supplying power to wireless sensor nodes.
  • Low-Voltage Communication Systems: Ensuring stable power for communication ICs.

Features:

  • Low Dropout Voltage: Operates efficiently with a small difference between input and output voltage.
  • Fixed 2.5V Output: Provides a stable and precise 2.5V output voltage.
  • Overcurrent Protection: Protects the regulator and connected components from excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage.
  • Compact Package: Allows for space-saving designs.

Benefits:

  • Stable Power Supply: Ensures reliable operation of sensitive electronic components.
  • Extended Battery Life: Low quiescent current minimizes power consumption in battery-powered devices.
  • Protection Against Faults: Overcurrent and thermal shutdown features enhance system reliability.
  • Reduced Board Space: Compact package facilitates integration into small form-factor devices.
  • Easy Integration: Simple design requires minimal external components.

The PST3325UR operates with a typical input voltage range of 2.7V to 5.5V, making it compatible with a variety of power sources. Its low dropout voltage characteristic enables it to maintain a stable 2.5V output even when the input voltage drops close to this level. This is particularly important in battery-powered applications where the battery voltage decreases over time. The regulator also incorporates overcurrent and thermal shutdown protection to safeguard against potential faults and prevent damage to the device and connected circuitry. The small package size further enhances its suitability for portable and space-constrained applications. When implementing the PST3325UR, it is crucial to follow the manufacturer's recommendations regarding external components, such as input and output capacitors. These components play a critical role in ensuring the stability and performance of the regulator. The device is designed to be easy to integrate into various electronic systems, requiring minimal external circuitry. Its fixed 2.5V output eliminates the need for external voltage dividers or adjustment components, simplifying the design process.

Designers should also consider the regulator's thermal characteristics, particularly in applications where the output current is high. Proper heat sinking or thermal management techniques may be necessary to prevent overheating and ensure reliable operation. Overall, the Mitsumi PST3325UR is a versatile and reliable LDO regulator that provides a stable 2.5V output for a wide range of electronic applications. Its low dropout voltage, protection features, and compact package make it an ideal choice for portable devices, microcontroller power supplies, and other low-voltage systems.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess