EN
  • EN
  • DE

PST8227RL/R

Part No PST8227RL/R
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282452-PST8227RL/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST8227RL/R CAD Model

Description

The PST8227RL/R is a voltage detector IC manufactured by Mitsumi Electric. This component is designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. It is commonly used in a variety of electronic devices to prevent malfunctions and protect components from damage due to undervoltage conditions.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers and microprocessors during undervoltage situations.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage drops too low.
  • Battery-Powered Devices: Protects batteries from deep discharge by shutting down the device when the battery voltage reaches a critical level.
  • Memory Protection: Prevents data corruption in memory devices by initiating a safe shutdown during power failures.
  • Industrial Control Systems: Monitors voltage levels in industrial equipment to ensure stable and reliable operation.

Features:

  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • High-Precision Detection Voltage: Provides accurate voltage monitoring for reliable undervoltage detection.
  • Small Package Size: Allows for compact circuit designs and space-saving applications.
  • Open Drain Output: Offers flexible interfacing with various logic circuits.
  • Wide Operating Temperature Range: Ensures stable performance across diverse environmental conditions.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions and data loss due to undervoltage conditions.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits with minimal external components.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a low cost.
  • Protection of Sensitive Components: Safeguards electronic components from damage due to voltage fluctuations.

Additional Details:

The PST8227RL/R incorporates an open drain output, mandating the use of an external pull-up resistor for appropriate function. Its detection voltage is fixed, thus offering a specific threshold for undervoltage detection. This component is typically employed in scenarios requiring accurate and dependable voltage monitoring for maintaining the secure and consistent operation of electronic systems. The compact package dimensions facilitate efficient board space management. The device is designed for consistent performance within a specified temperature range, ensuring stability across varying operational environments. Its minimal current consumption is particularly beneficial in power-sensitive applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,545 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess