EN
  • EN
  • DE

0039296108

Part No 0039296108
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description CONN HEADER VERT 10POS 4.2MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 8 Weeks
Features Connector Header position
Manufacturer Molex, LLC
Series Mini-Fit Jr 5566
Package Bulk
Family Name 003929
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 0039-29-6108, 39-29-6108, 0039296108-E, 39296108-E, 5566-10AGS-210, WM23824, 39-29-6108-E, 0039-29-6108-E, 39296108
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 855852-0039296108
Ultra Librarian 3D Model Ultra Librarian 0039296108 CAD Model

Description

The Molex 39296108 is a Micro-Fit 3.0 connector housing. This housing is designed to provide a compact and reliable connection in wire-to-wire and wire-to-board applications where space is limited.

Applications:

  • Compact power supplies
  • LED lighting systems
  • Consumer electronics
  • Industrial automation equipment
  • Medical devices

Features:

  • Micro-Fit 3.0 Series
  • 8 Circuits
  • Dual Row
  • Receptacle Housing
  • Compact design for space-constrained applications

Benefits:

  • Provides a reliable electrical connection in a small form factor
  • Enables high-density packaging in electronic devices
  • Offers secure mating with compatible Micro-Fit 3.0 connectors
  • Durable construction ensures long-lasting performance
  • Simplifies assembly with its user-friendly design

Technical Specifications:

  • Series: Micro-Fit 3.0
  • Number of Circuits: 8
  • Number of Rows: 2
  • Gender: Female (Receptacle)
  • Pitch: 3.0mm (0.118")
  • Material: Nylon (PA) or Polyester (PBT)
  • Color: Typically Black
  • Flammability Rating: UL 94V-0
  • Operating Temperature: -40°C to +105°C (depending on material)

The Molex 39296108 Micro-Fit 3.0 connector housing is designed to be used with Micro-Fit 3.0 crimp terminals. It is ideal for applications where space is a premium but a reliable and secure connection is still required. Its robust design and compact size make it a versatile choice for various electronic applications.

You May Also Be Interested in

Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $0.6236
Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0931
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0158 $50.7900
120+ $0.8335 $100.0200
190+ $0.8074 $153.4060
260+ $0.7814 $203.1640
335+ $0.7553 $253.0255
445+ $0.6772 $301.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess