EN
  • EN
  • DE
  • IT

0475790001

Part No 0475790001
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description 2.45MMH MICRO SD HEADER FOR CCI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - PC Card Sockets
Mfr Molex, LLC
Series 47579
Package Tape & Reel
Product Status Obsolete
Card Type Secure Digital - microSD™
Connector Type Connector
Insertion, Removal Method Push In, Pull Out
Mounting Type Surface Mount, Right Angle
Features Board Guide, Shielded, Switch
Height Above Board 0.100" (2.54mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 047579
Standard Package 4,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 856132-0475790001
Ultra Librarian 3D Model Ultra Librarian 0475790001 CAD Model

Description

The 856132-0475790001 is a PC card socket connector designed for memory applications.

  • Application: Memory
  • Card Type: Secure Digital - microSD™
  • Features: Board Guide, Shielded, Switch
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin
  • Package: Tape & Reel
  • Height Above Board: 0.100" (2.54mm)
  • Mounting Orientation: Surface Mount, Right Angle
  • ECCN: EAR99
  • REACH: Unaffected
  • Manufacturer: Molex, LLC
  • Product Status: Obsolete

You May Also Be Interested in

Molex, LLC
8 (6 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold
Lowest to $4.9263
Amphenol
CONN SIM CARD PUSH-PUSH R/A SMD
Lowest to $2.8032
Hirose Electric Co Ltd
CONN PCMCIA CARD PUSH-PUSH
Lowest to $12.9658
3M
CONN COMPACT FLASH CARD R/A SMD
Lowest to $2.2859
Molex, LLC
50 Position Card Connector CompactFlash Surface Mount, Right Angle Tin-Lead
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SD CARD PUSH-PULL R/A SMD
Need more? Email Us
Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Lowest to $5.4784
Molex, LLC
8 (6 + 2) Position Card Connector Secure Digital - microSD Surface Mount, Right Angle Gold
Lowest to $0.7862
C&K Components
CONN SIM/SAM CARD HINGED TYPE
Lowest to $1.5322

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess