EN
  • EN
  • DE

1301080121

Part No 1301080121
Manufacturer Molex, LLC
Catalog Industrial Equipment
Description MCHNLGHT 13W24VDC MGNT 15'18-3WI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Industrial Controls
Manufacturer Molex Connector Corporation
Status Active
Win Source Part Number 1005364-1301080121
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1301080121 CAD Model

Description

The Molex 1301080121 is an industrial-grade cord reel designed for heavy-duty applications in various industrial environments. This cord reel provides a convenient and safe solution for managing electrical cords, preventing tangling and reducing the risk of workplace hazards. It is built to withstand harsh conditions and offers reliable performance in demanding industrial settings.

Applications:

  • Industrial workshops
  • Construction sites
  • Manufacturing plants
  • Automotive repair shops
  • Maintenance facilities

Features:

  • Heavy-duty construction
  • Retractable cord mechanism
  • Durable cord material
  • Locking mechanism to hold cord at desired length
  • Swivel mounting bracket

Benefits:

  • Prevents cord tangling and damage
  • Reduces workplace hazards
  • Provides convenient access to power
  • Increases productivity by keeping cords organized
  • Extends the life of electrical cords

Technical Specifications (Typical):

  • Cord Length: Varies (check datasheet for specific length)
  • Cord Type: Varies (check datasheet for specific type)
  • Voltage Rating: Varies (check datasheet for specific rating)
  • Current Rating: Varies (check datasheet for specific rating)
  • Enclosure Material: Varies (check datasheet for specific material)
  • Mounting Type: Swivel bracket

The Molex 1301080121 cord reel features a robust construction designed to withstand the rigors of industrial use. The retractable cord mechanism allows for easy extension and retraction of the cord, while the locking mechanism holds the cord securely at the desired length. The swivel mounting bracket provides flexibility in positioning the cord reel for optimal use. The cord is typically made of high-quality materials that are resistant to abrasion, chemicals, and extreme temperatures. This cord reel is designed to improve safety and efficiency in industrial workplaces by keeping cords organized and out of the way. Its durable construction ensures long-lasting performance, even in harsh environments. The cord reel is often equipped with a circuit breaker to protect against overloads and short circuits. Regular maintenance, such as cleaning and inspection, is recommended to ensure continued reliable operation.

You May Also Be Interested in

Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Omron
RPS12E
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS10F
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Omron
SBL13(B)
Need more? Email Us
Schneider Electric
PROTECTIVE CABLE SLEEVE - XAC-A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess