EN
  • EN
  • DE

201196-4110

Part No 201196-4110
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description Spot-On Terminal Position Assurance Wire-to-Board Retainer 2mm Pitch 11 Position Gray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin JP
Number of Circuits 11
Number of Rows 1
RoHS Compliant
Win Source Part Number 1083101-201196-4110
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 201196-4110 CAD Model

Description

The Molex 201196-4110 is a Micro-Lock Plus wire-to-board connector system, designed to provide a secure and reliable connection in compact electronic devices. It features a positive lock mechanism, preventing accidental disconnections, and a small 1.25mm pitch, making it ideal for high-density applications. This particular part number is a 10-circuit receptacle housing.

Applications

  • Consumer electronics
  • Home appliances
  • Industrial equipment
  • Robotics
  • Automotive electronics
  • Medical devices
  • Lighting systems
  • Security systems
  • HVAC systems

Features

  • 1.25mm pitch: Enables high-density connections in a compact space.
  • 10 circuits: Accommodates a variety of signal and power requirements.
  • Positive lock: Prevents accidental disconnections, ensuring a reliable connection.
  • Small size: Suitable for use in space-constrained applications.
  • Wire-to-board connection: Facilitates easy connection between wires and PCBs.
  • Surface mount technology (SMT) compatible: Supports automated assembly processes.
  • Halogen-free: Meets environmental regulations and promotes sustainability.
  • High temperature resistance: Withstands reflow soldering temperatures.

Benefits

  • Increased reliability: Positive lock mechanism ensures a secure connection, reducing the risk of failures.
  • Space savings: Compact size allows for high-density designs.
  • Easy assembly: Simplified mating and unmating processes reduce assembly time and costs.
  • Improved signal integrity: Provides a clean and reliable signal path.
  • Reduced maintenance: Secure connection minimizes the need for frequent inspections and repairs.
  • Environmentally friendly: Halogen-free materials contribute to a more sustainable product.
  • Versatile application: Suitable for a wide range of industries and applications.

Additional Details

The Molex 201196-4110 receptacle housing is typically used with crimp terminals from the Micro-Lock Plus family to create a complete wire-to-board connection. It is designed for use with 28-32 AWG wires. The housing material is typically a high-temperature thermoplastic that can withstand reflow soldering. The connector system is RoHS compliant. The voltage rating depends on the selected crimp terminal and wire. This connector is a suitable choice when a secure, compact, and reliable wire-to-board connection is required.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Lowest to $0.1487
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess