EN
  • EN
  • DE

22-01-3047

Part No 22-01-3047
Manufacturer Molex, LLC
Catalog Electronic Wholesale
Description 2.54mm (.100) Pitch KK® Crimp Terminal Housing, Friction Ramp, 4 Circuits, Use with 2759|41572|6459
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
RoHS State Request Verification
Win Source Part Number 759298-22-01-3047
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 22-01-3047 CAD Model

Description

The Molex 22-01-3047 is a 4-position connector housing from the Molex Standard .093" series. This connector is designed for wire-to-wire or wire-to-board connections in various electronic applications. Molex is a leading manufacturer of interconnect solutions, ensuring quality and reliability.

Applications

  • Power supplies
  • Consumer electronics
  • Automotive electronics
  • Industrial equipment
  • Telecommunications equipment
  • White goods (appliances)

Features

  • 4 positions/circuits
  • Standard .093" (2.36mm) pitch
  • Durable nylon housing
  • Positive locking mechanism
  • Wire-to-wire or wire-to-board connection
  • Accepts a wide range of wire gauges

Benefits

  • Secure and reliable connections
  • Easy to use and assemble
  • Versatile for various applications
  • Durable and long-lasting
  • Cost-effective interconnect solution
  • Positive locking prevents accidental disconnection

Additional Details

The Molex 22-01-3047 connector housing is made from a durable nylon material that provides excellent electrical insulation and mechanical strength. It features a positive locking mechanism that ensures a secure connection, preventing accidental disconnections due to vibration or other environmental factors. The connector accepts a wide range of wire gauges, providing flexibility in wiring design. The standard .093" pitch is a widely used industry standard, ensuring compatibility with other mating components.

This connector is commonly used in power supplies to connect wires to circuit boards or other components. It is also found in consumer electronics, automotive electronics, and industrial equipment for various signal and power connections. The easy-to-use design and reliable performance make it a popular choice among electronic engineers and technicians.

When using the Molex 22-01-3047 connector, it is important to use the appropriate mating terminals and tooling to ensure a proper and reliable connection. Refer to the Molex documentation for detailed specifications and assembly instructions. This connector provides a cost-effective and reliable solution for various wire-to-wire and wire-to-board connection needs.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,095+ $0.0458 $50.1510
2,660+ $0.0376 $100.0160
4,110+ $0.0365 $150.0150
5,670+ $0.0353 $200.1510
7,335+ $0.0341 $250.1235
9,805+ $0.0306 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 227,710 pieces
MOQ: 1095 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess