EN
  • EN
  • DE

34691-0120

Part No 34691-0120
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Stac64 Right-Angle Header Assembly, 12 Circuits, Polarization A, Black, Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Rectangular
Contact Material Brass
Contact Plating Tin
Country of Origin US
Current Rating 10 A
Depth 31.89 mm
Gender Male
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Height 22.05 mm
Housing Material Thermoplastic
Material Thermoplastic
Max Operating Temperature 100 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Circuits 12
Number of Contacts 12
Number of Positions 12
Number of Rows 2
Orientation Right Angle
Pitch 2.54 mm
Plating Tin
REACH SVHC Unknown
RoHS Compliant
Termination Through Hole
Voltage Rating 500 V
Width 23.88 mm
Win Source Part Number 1215056-34691-0120
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 34691-0120 CAD Model

Description

The Molex 1215056-34691-0120 is a rectangular connector that is through-hole terminated.

  • Termination: Through-Hole
  • Positions: 12
  • Rows: 2
  • Pitch: 2.54 mm
  • Voltage Rating: 500 V
  • Current Rating: 10 A
  • Contact Material: Brass
  • Contact Plating: Tin
  • Housing Material: Thermoplastic
  • Color: Black
  • Height: 22.05 mm
  • Width: 23.88 mm
  • Contacts: 12
  • Gender: Male
  • Mounting: Through Hole
  • RoHS: Compliant
  • Halogen: Low Halogen

You May Also Be Interested in

TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0836 $54.1800
115+ $0.8892 $102.2580
175+ $0.8614 $150.7450
240+ $0.8336 $200.0640
315+ $0.8058 $253.8270
420+ $0.7224 $303.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 866 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess