EN
  • EN
  • DE
  • IT

51353-1400

Part No 51353-1400
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description 2.00mm Pitch MicroClasp Wire-to-Board Receptacle Housing, Positive Lock, Dual Row, 14 Circuits, White
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Connector Type Rectangular
Contact Gender Female
Contact Plating Tin
Contact Resistance 20 mΩ
Country of Origin JP
Current Rating 3 A
Depth 10.9 mm
Flammability Rating UL94 V-0
Gender Receptacle
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Material Nylon
Insulation Resistance 1 GΩ
Lead Pitch 2 mm
Length 17.4 mm
Material Nylon
Max Current Rating 3 A
Max Operating Temperature 85 °C
Max Voltage Rating (DC) 250.25 kV
Min Operating Temperature -25 °C
Mount Cable
Number of Contacts 14
Number of Pins 6
Number of Poles 14
Number of Positions 14
Number of Rows 2
Orientation Straight
Pitch 2 mm
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8536695050, 8536695050
Termination Crimp
Voltage Rating (AC) 250 V
Width 11.5 mm
Working Voltage 250 V
Win Source Part Number 1112639-51353-1400
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 51353-1400 CAD Model

Description

The Molex LLC 1112639-51353-1400 is a white rectangular connector with 14 positions and a pitch of 2 mm.

  • Positions: 14
  • Pitch: 2 mm
  • Termination: Crimp
  • Current Rating: 3 A
  • Contacts: 14
  • Type: Receptacle
  • Length: 17.4 mm
  • Width: 11.5 mm
  • Housing Material: Nylon
  • Contact Plating: Tin
  • RoHS Compliant: Yes
  • Supply and Demand Status: Limited
  • Used In: Custom Parts
  • Halogen Content: Low Halogen
  • Working Voltage: 250 V
  • Maximum Voltage: 250.25 kV
  • Maximum Current: 3 A
  • Flammability Rating: UL94 V-0

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Amd
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Molex, LLC
Need more? Email Us
TE Connectivity
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1782 $50.7870
685+ $0.1462 $100.1470
1,060+ $0.1417 $150.2020
1,460+ $0.1371 $200.1660
1,890+ $0.1325 $250.4250
2,530+ $0.1188 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,557 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess