EN
  • EN
  • DE

52668-2019

Part No 52668-2019
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn Board to Board RCP 20 POS 5mm Solder RA Thru-Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Bronze
Contact Plating Tin
Gender Receptacle
Number of Contacts 20
Number of Rows 2
REACH SVHC Unknown
RoHS Compliant
Termination Through Hole
Win Source Part Number 1039725-52668-2019
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 52668-2019 CAD Model

Description

The 52668-2019 is a housing for PicoBlade Connector from Molex. These housings are designed to securely hold the connector terminals and provide a robust connection in various wire-to-board applications. The PicoBlade series is known for its compact size and secure locking mechanism, making it ideal for space-constrained applications.

Applications

  • Consumer electronics
  • Industrial automation
  • Medical devices
  • Gaming consoles
  • Robotics

Features

  • Number of Circuits: 20
  • Pitch: 1.25mm
  • Locking Style: Friction Lock
  • Material: Typically Nylon or similar high-performance plastic
  • Color: Natural (often white or beige)
  • Housing Type: Receptacle

Benefits

  • Provides a secure and reliable connection in compact designs.
  • Friction lock provides easy mating and unmating.
  • Durable material ensures long-lasting performance.
  • Easy to assemble with compatible PicoBlade terminals.
  • Ideal for applications where space is limited.

Additional Details

The 52668-2019 housing is designed to mate with corresponding PicoBlade headers on a printed circuit board. The 1.25mm pitch allows for a high density of connections in a small area. The friction locking mechanism provides a secure connection while allowing for easy mating and unmating. The housing is typically made of a high-performance plastic material that is resistant to heat, chemicals, and vibration. This connector system is suitable for a wide range of applications where a reliable and compact wire-to-board connection is required. The operating temperature range is typically -25°C to +85°C depending on the specific material used. The housing is designed to accept crimp terminals that are inserted from the back side, simplifying assembly. The terminals are then securely retained within the housing by internal locking features.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess