EN
  • EN
  • DE
  • IT

52885-1674

Part No 52885-1674
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Connector, Tape And Reel Packaged Mictor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Natural
Contact Material Copper
Contact Plating Gold
Country of Origin JP
Current Rating 500 mA
Flammability Rating UL94 V-0
Gender Receptacle
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Material Thermoplastic
Lead Pitch 640 µm
Mount Surface Mount
Number of Circuits 160
Number of Contacts 160
Number of Positions 160
Number of Rows 2
Orientation Vertical
Packaging Cut Tape
Pitch 635 µm
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Row Spacing 4.7 mm
Stack Height 6 mm
Termination SMD/SMT
Voltage Rating 100 V
Voltage Rating (DC) 100 V
Win Source Part Number 1039144-52885-1674
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 52885-1674 CAD Model

Description

The Molex 52885-1674 is a circular connector housing designed to provide a secure and reliable connection for various applications. It is engineered to protect the connector contacts and ensure stable performance in demanding environments. Molex is a well-known manufacturer of interconnect solutions, and this housing reflects their commitment to quality and reliability.

Applications:

  • Industrial Automation: Used in control systems, sensors, and actuators to provide robust connections in industrial environments.
  • Robotics: Employed in robotic systems for reliable power and signal transmission in dynamic applications.
  • Medical Equipment: Utilized in medical devices where secure and stable connections are critical for patient safety and device functionality.
  • Aerospace and Defense: Found in aerospace and defense applications requiring high-reliability connectors capable of withstanding harsh conditions.
  • Telecommunications: Used in telecommunications equipment for signal and power connections, ensuring network stability.
  • Marine Applications: Employed in marine electronics and equipment due to their resistance to moisture and corrosion.

Features:

  • Durable Construction: Made from high-quality materials to ensure long-lasting performance and resistance to wear and tear.
  • Secure Locking Mechanism: Features a reliable locking mechanism to prevent accidental disconnections, ensuring a stable connection.
  • Environmental Protection: Designed to provide protection against dust, moisture, and other environmental factors, enhancing reliability in harsh conditions.
  • Easy Assembly: Designed for easy and quick assembly, reducing installation time and costs.
  • Compact Design: Offers a compact form factor, making it suitable for applications with limited space.
  • Versatile Compatibility: Compatible with a range of contacts and cable sizes, providing flexibility in design.

Benefits:

  • Reliable Connection: Ensures a stable and secure electrical connection, minimizing the risk of signal loss or power interruption.
  • Enhanced Durability: Withstands harsh environmental conditions, ensuring long-term performance in demanding applications.
  • Reduced Downtime: Prevents accidental disconnections, reducing the risk of equipment downtime and maintenance costs.
  • Simplified Installation: Easy assembly reduces installation time and costs, improving overall efficiency.
  • Increased Safety: Provides a safe and secure connection, minimizing the risk of electrical hazards.
  • Optimized Performance: Contributes to optimized system performance by ensuring a reliable and stable connection.

The Molex 52885-1674 circular connector housing is a robust and dependable solution for applications that require secure and durable electrical connections. Its durable construction, secure locking mechanism, and environmental protection features make it an excellent choice for industrial automation, robotics, medical equipment, aerospace and defense, telecommunications, and marine applications. The ease of assembly and versatile compatibility further enhance its value, ensuring stable and efficient system performance in demanding environments.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Automotive Connectors BR AWY PL
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
Omron
CONN RCPT HSNG FMALE 4POS INLINE
Need more? Email Us
Omron
CONNECTOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8395 $53.7530
32+ $3.1504 $100.8128
50+ $3.0519 $152.5950
68+ $2.9535 $200.8380
88+ $2.8550 $251.2400
118+ $2.5597 $302.0446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,892 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess