EN
  • EN
  • DE

53258-0429

Part No 53258-0429
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description Headers & Wire Housings 4CKT 3.5MM W TO B C KT 3.5MM W TO B CONN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Headers
Type Shrouded
Number of Positions 4 Position
Pitch 3.5 mm (0.138 in)
Number of Rows 1 Row
Mounting Style Through Hole
Termination Style Solder Pin
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Tin
Termination Post Length 3.5 mm (0.138 in)
Series 53258
Tradename Mighty-SPOX
Application Wire-to-Board, Signal
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Tray
Current Rating 5.5 A
Housing Material Polyester
Voltage Rating 250 V
Brand Molex
Contact Material Tin
Flammability Rating UL 94 V-0
Housing Color Natural
Latching Type Latched
Product Type Headers & Wire Housings
Standard Pack Qty 120
Subcategory Headers & Wire Housings
Ultra Librarian 3D Model Ultra Librarian 53258-0429 CAD Model

You May Also Be Interested in

Molex, LLC
39-30-2030 Molex Headers & Wire Housings 3 CKT VERT HEADER datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
22-03-5065 Molex Headers & Wire Housings 2.5 VERT HDR SPOX 6P shrouded datasheet, inventory, & pricing.
Lowest to $0.0728
Molex, LLC
501876-3040 Molex Headers & Wire Housings IGRID 30P RA HDR DUAL ROW datasheet, inventory, & pricing.
Lowest to $1.5486
Molex, LLC
08-70-1039 Molex Headers & Wire Housings SPOX TERM 22-28G FEM REEL OF 12000 datasheet, inventory, & pricing.
Lowest to $0.0088
JST Sales America Inc.
16FLT-SM2-TB(LF)(SN) JST Commercial Headers & Wire Housings FLT CONNECTOR (SMT/TOP TYPE) datasheet, inventory, & pricing.
Lowest to $2.3284
Molex, LLC
53261-1571 Molex Headers & Wire Housings PicoBlade1.25 SMT RA PKG 15P datasheet, inventory, & pricing.
Lowest to $0.3493
Molex, LLC
87759-1074 Molex Headers & Wire Housings MGrid Hdr SMT D/R /C ap T&R .38AuLF 10Ckt datasheet, inventory, & pricing.
Lowest to $1.4553
Molex, LLC
43045-0827 Molex Headers & Wire Housings Microfit 3.0 V TH Hdr DR Tin 8Ckt datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
43045-1601 Molex Headers & Wire Housings 16 CKT R/A SMT HDR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4473 $51.4395
275+ $0.3671 $100.9525
425+ $0.3556 $151.1300
585+ $0.3441 $201.2985
755+ $0.3327 $251.1885
1,010+ $0.2982 $301.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess