EN
  • EN
  • DE

75586-0010

Part No 75586-0010
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description IPASS(TM) RA REC 0.38AU 38 CKT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Reel - TR
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858140-75586-0010
Ultra Librarian 3D Model Ultra Librarian 75586-0010 CAD Model

Description

The Molex 75586-0010 is a pluggable connector designed for various electronic applications requiring robust and reliable connections. As a product from Molex, a global leader in interconnect solutions, this connector is engineered for quality and performance. Its design allows for easy insertion and removal, making it ideal for applications where frequent mating and unmating are necessary.

Applications

  • Data Centers: Used for connecting servers, storage devices, and networking equipment.
  • Telecommunications: Employed in telecom infrastructure for connecting optical modules, transceivers, and other communication devices.
  • Industrial Automation: Integrated into industrial control systems, robotics, and other machinery for signal and power transmission.
  • Medical Equipment: Utilized in medical imaging equipment, patient monitoring systems, and other healthcare electronics.
  • Automotive Systems: Used in automotive infotainment systems and control units where quick and secure connections are needed.

Features

  • Pluggable Design: Allows for easy insertion and removal, facilitating quick maintenance and upgrades.
  • Robust Construction: Built with high-quality materials to withstand harsh environments and mechanical stress.
  • High-Density Configuration: Offers a compact design for maximizing board space utilization.
  • Secure Mating: Provides a reliable and stable electrical connection, ensuring signal integrity.
  • Shielded Options: Available with shielding to minimize electromagnetic interference (EMI).

Benefits

  • Easy Maintenance: Simplifies maintenance and repair operations due to its pluggable nature.
  • Increased Uptime: Ensures reliable connections, reducing downtime and improving system performance.
  • Space Optimization: Enables high-density packaging, saving valuable board space.
  • Improved Signal Integrity: Minimizes signal degradation, ensuring accurate and reliable data transmission.
  • Enhanced Durability: Withstands repeated mating cycles and harsh environmental conditions.

Additional Details

While specific technical specifications such as the number of contacts, current rating, and voltage rating require confirmation from the Molex datasheet, the 75586-0010 typically includes features like polarization to prevent incorrect mating. The connector's housing is often made from durable plastic or metal materials, depending on the application requirements. It is essential to consult the official Molex datasheet for detailed electrical, mechanical, and environmental specifications to ensure proper integration and performance. Furthermore, ensure compliance with industry standards and Molex's recommended assembly procedures.

You May Also Be Interested in

Samtec Inc.
CONN QSFP CAGE W/HSINK PRESS RA
Lowest to $8.1335
Samtec Inc.
CONN SKT 16PAIR SMD GOLD RA
Lowest to $17.8360
Hirose Electric Co Ltd
CONN MULTI-PURP PLUG 10P IDC STR
Lowest to $4.3360
Amphenol
SLIMSAS VT X8 30U AU OUT 4.2 12G
Need more? Email Us
Amphenol
CONN SFP RCPT 20POS SLD R/A SMD
Lowest to $2.3963
Samtec Inc.
CONN QSFP CAGE PRESS-FIT R/A
Lowest to $3.8226
Amphenol
CONN QSFP+ RCPT 38POS SLD RA SMD
Lowest to $3.8181
TE Connectivity
CONN SAS/PCIE RCPT 68POS SLD SMD
Lowest to $8.7314
Amphenol
CONN SFP+ RCPT 20POS SLD R/A SMD
Lowest to $0.9605

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4118 $58.8826
17+ $6.9020 $117.3340
26+ $6.6863 $173.8438
36+ $6.4707 $232.9452
47+ $6.2549 $293.9803
62+ $5.6079 $347.6898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess