EN
  • EN
  • DE

76160-1020

Part No 76160-1020
Manufacturer Molex, LLC
Description 1.90 by 1.35mm (.075” by .053”) Pitch ImpactTM Backplane Connector System 4 Pair
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TRAY
Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
Win Source Part Number 744054-76160-1020
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 76160-1020 CAD Model

Description

The 76160-1020 is a Micro-Fit 3.0 Connector Housing manufactured by Molex. This connector housing is a crucial component in electronic systems, providing a secure and reliable connection point for wires and cables. The Micro-Fit 3.0 series is well-regarded for its compact size, high current carrying capability, and robust design, making it suitable for a wide range of applications where space and reliability are critical.

Applications

  • Automotive: Used in various automotive electronic systems, including engine control units (ECUs), infotainment systems, and body control modules.
  • Industrial Automation: Employed in control panels, robotic systems, and other industrial equipment requiring reliable connections.
  • Consumer Electronics: Found in appliances, power supplies, and other consumer devices where compact and secure connections are needed.
  • Medical Equipment: Utilized in medical devices requiring reliable and small-form-factor connectors.
  • Telecommunications: Used in networking equipment and telecommunications infrastructure for signal and power connections.

Features

  • Micro-Fit 3.0 design: Compact size for high-density applications.
  • Dual-row configuration: Provides a high number of circuits in a small footprint.
  • Positive locking mechanism: Ensures secure mating and prevents accidental disconnections.
  • Polarization features: Prevents mismating and ensures correct orientation.
  • Durable housing material: Offers resistance to vibration, shock, and environmental factors.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Space-saving: Compact design allows for high-density connections in limited spaces.
  • Reliable connection: Positive locking mechanism ensures secure and stable connections.
  • Easy assembly: Designed for easy and efficient wire termination.
  • Protection against mismating: Polarization features prevent incorrect connections, reducing the risk of damage.
  • Long-lasting performance: Durable materials ensure reliable performance over a long service life.

Additional Details

The 76160-1020 connector housing is typically used with corresponding Micro-Fit 3.0 terminals and headers to create a complete connector assembly. It's designed to accommodate specific wire gauges, and proper tooling is recommended for crimping the terminals to ensure a secure and reliable connection. The housing is made from high-quality materials that provide excellent electrical insulation and resistance to environmental factors such as temperature variations and humidity. The Micro-Fit 3.0 series is known for its ability to carry relatively high current in a small package, making it a popular choice for power and signal connections in a variety of applications. Proper mating and unmating procedures should be followed to ensure the longevity and reliability of the connector.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7330 $58.9320
9+ $12.0887 $108.7983
13+ $11.7109 $152.2417
18+ $11.3331 $203.9958
23+ $10.9554 $251.9742
31+ $9.8220 $304.4820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 252 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess