EN
  • EN
  • DE

87833-6520

Part No 87833-6520
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816076-87833-6520
Ultra Librarian 3D Model Ultra Librarian 87833-6520 CAD Model

Description

The Molex 87833-6520 is a Micro-Latch connector header, designed for secure and reliable wire-to-board connections in a variety of applications. Part of the Micro-Latch series, it offers a compact design with a positive latching mechanism to prevent accidental disconnections. This header is engineered for efficient signal transmission and power delivery within electronic systems.

Applications:

  • Industrial Equipment: Commonly found in control systems, sensors, and motor drives.
  • Consumer Electronics: Used in televisions, audio systems, and home appliances.
  • Automotive Systems: Implemented in engine control units (ECUs), infotainment systems, and lighting.
  • Medical Devices: Integrated into diagnostic equipment, patient monitoring systems, and therapeutic devices.
  • Telecommunications: Employed in networking equipment, servers, and communication infrastructure.

Features:

  • Compact Design: Enables high-density packaging and space-saving installations.
  • Positive Latching: Provides a secure and reliable connection, preventing accidental disconnections.
  • Durable Material: Constructed from high-quality, robust plastic for long-lasting performance and resistance to environmental factors.
  • Polarization Feature: Prevents mismating and ensures correct alignment during connection.
  • Through-Hole Mounting: Provides a strong and stable connection to the printed circuit board (PCB).

Benefits:

  • Reliable Connection: Ensures consistent signal transmission and power delivery, minimizing downtime.
  • Space Optimization: Allows for smaller and more compact designs, maximizing board real estate.
  • Easy Installation: Streamlines the assembly process, reducing manufacturing time and costs.
  • Enhanced Durability: Withstands vibration, shock, and temperature variations, ensuring long-term performance.
  • Cost-Effective Solution: Offers a balance of performance and affordability for various applications.

Additional Details:

The Molex 87833-6520 is designed to mate with specific Molex Micro-Latch housings and crimp terminals. Refer to the Molex datasheet for comprehensive specifications, including voltage and current ratings, operating temperature range, and suitable wire gauges. The header is typically manufactured from UL-rated materials, providing flammability resistance and compliance with industry safety standards. Proper mating and assembly procedures are crucial to ensure optimal performance and reliability in demanding applications.

You May Also Be Interested in

Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7542 $52.3298
45+ $2.2598 $101.6910
69+ $2.1892 $151.0548
95+ $2.1186 $201.2670
123+ $2.0480 $251.9040
164+ $1.8361 $301.1204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,096 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess