EN
  • EN
  • DE

MP5000ADQ-LF-Z

Part No MP5000ADQ-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC CURR LIMIT SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 10 V to 18 V
Supply Voltage - Operating Not Required
Current - Output (Max) 5A
Rds On (Typ) 40 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-QFN (3x3)
Win Source Part Number 041767-MP5000ADQ-LF-Z
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian MP5000ADQ-LF-Z CAD Model

Description

The MP5000ADQ-LF-Z is a high-performance, integrated circuit manufactured by Monolithic Power Systems Inc. The product is designed for use in general-purpose switching applications. It features slew rate controlled and status flag, and it has an N-channel output type and non-inverting input type. The product is designed with fault protection features such as current limiting (adjustable), over-temperature, over-voltage, and UVLO. It has a current output of 5A and a voltage load of 10V to 18V. The MP5000ADQ-LF-Z has a popularity of medium and a balance supply and demand status. The product is supplied in a 10-QFN (3x3) case/package and has a temperature range of -40°C to 125°C (TJ).

    You May Also Be Interested in

    Rohm Semiconductor
    IC PWR SWITCH N-CHAN 1:2 SOP-J8
    Need more? Email Us
    Microchip Technology
    PC CARD/CARDBUS POWER CONTRLR
    Need more? Email Us
    ON Semiconductor
    IC DISTR LOAD SWITCH 2CH 8DFN
    Need more? Email Us
    Maxim Integrated
    SWITCH FOR TWO USB PORTS
    Need more? Email Us
    STMicroelectronics
    IC PWR DRIVER N-CHAN 1:1 PWRSO10
    Need more? Email Us
    Microchip Technology
    IC PWR SWITCH N-CHANNEL 1:1 8DIP
    Need more? Email Us
    Microchip Technology
    IC PWR SWITCH N-CHANNEL 1:1
    Need more? Email Us
    NOVOSENSE
    AUTO 1CH LOW SIDE SWITCH
    Need more? Email Us
    Microchip Technology
    IC PWR SWITCH N-CHAN 1:2 8MSOP
    Need more? Email Us

    Top Sellers

    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $16.8692
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $7.1279
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0476

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    60+ $0.9969 $59.8140
    145+ $0.8180 $118.6100
    220+ $0.7925 $174.3500
    305+ $0.7669 $233.9045
    390+ $0.7413 $289.1070
    525+ $0.6646 $348.9150
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 8,080 pieces
    MOQ: 60 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess