Products specifications Report Issue?

Manufacturer Mospec
Win Source Part Number 1180014-HER302
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HER302 CAD Model

Description

The HER302 is a fast recovery rectifier diode manufactured by Mospec. It's designed for applications requiring efficient rectification and fast switching speeds. This diode is commonly used in power supplies, inverters, and other high-frequency circuits where minimizing switching losses is critical.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as a rectifier diode in the output stage of SMPS circuits.
  • Inverters: Employed in inverter circuits for converting DC voltage to AC voltage.
  • Freewheeling Diodes: Utilized as a freewheeling diode in inductive load circuits to protect switching transistors.
  • High-Frequency Rectification: Used in applications requiring rectification of high-frequency AC signals.
  • Snubber Circuits: Incorporated into snubber circuits to suppress voltage transients and improve switching efficiency.

Features:

  • Fast Recovery Time: Offers a short reverse recovery time, minimizing switching losses and improving efficiency.
  • High Surge Current Capability: Can withstand high surge currents without damage, providing robust performance.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop, reducing power dissipation and improving efficiency.
  • High Reliability: Designed for reliable operation in demanding environments.
  • Axial Lead Package: Comes in an axial lead package for easy through-hole mounting.

Benefits:

  • Improved Efficiency: Fast recovery time and low forward voltage drop contribute to higher overall efficiency.
  • Enhanced Performance: Fast switching speed allows for operation at higher frequencies.
  • Increased Reliability: High surge current capability and robust design ensure reliable operation.
  • Reduced Power Dissipation: Low forward voltage drop minimizes power loss and heat generation.
  • Easy Integration: Axial lead package simplifies installation and integration into existing circuits.

The HER302 features a glass passivated junction for enhanced reliability and stability. It's designed to operate over a wide temperature range and is suitable for various power rectification applications. The fast recovery characteristics of this diode make it an excellent choice for improving the efficiency and performance of power electronic circuits. The specific forward voltage, reverse voltage, and current ratings should be consulted in the datasheet for accurate design implementation.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention