EN
  • EN
  • DE

HER507

Part No HER507
Manufacturer Mospec
Description HIGH EFFICIENCY RECTIFIERS(5.0A,600-1000V)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mospec
Win Source Part Number 1180029-HER507
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HER507 CAD Model

Description

The HER507 is a high-efficiency rectifier diode produced by Mospec. This diode is designed for applications where efficient rectification and fast switching are crucial. It is commonly used in power supplies, inverters, and various high-frequency circuits. It offers improved performance compared to standard rectifier diodes.

Applications

  • Switching Power Supplies: Employed in switching power supplies for efficient AC to DC conversion.
  • Inverters: Used within inverters for DC to AC power conversion.
  • Freewheeling Diodes: Utilized as freewheeling diodes within inductive circuits, protecting transistors against voltage spikes.
  • High-Frequency Rectification: Suitable for high-frequency rectification needs in electronic circuits.
  • Power Adapters: Used in power adapters to convert AC voltage to DC voltage for electronic devices.

Features

  • High Efficiency: Provides high efficiency thanks to its low forward voltage drop, reducing power loss.
  • Fast Switching Speed: Features fast switching speed suitable for high-frequency applications.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency of the circuit.
  • High Surge Current Capability: Withstands high surge currents without being damaged.
  • High Reliability: Designed for reliable operation across various environments.
  • Glass Passivated Junction: Provides high reliability and stability by employing a glass passivated junction.

Benefits

  • Enhanced Efficiency: Reduces power loss and improves overall system efficiency significantly.
  • Quick Response: Delivers a rapid response in high-frequency circuits, improving performance.
  • Reliable Operation: Guarantees reliable operation under various operating conditions.
  • Voltage Spike Protection: Safeguards sensitive components from potentially damaging voltage spikes.
  • Cost-Effective: Offers a cost-effective solution for rectification requirements, delivering good performance at a reasonable price.

Additional Details

The HER507 is a 5 Amp, 800 Volt High-Efficiency Rectifier. It has a reverse recovery time of around 75 ns typically. The operating junction temperature range is usually from -65°C to +150°C. The maximum forward voltage drop is about 1.7V at 5A. The typical package is DO-201AD.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1103 $57.9075
1,280+ $0.0906 $115.9680
1,975+ $0.0878 $173.4050
2,725+ $0.0849 $231.3525
3,520+ $0.0822 $289.3440
4,710+ $0.0736 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess