EN
  • EN
  • DE

S20C40

Part No S20C40
Manufacturer Mospec
Description SCHOTTKY BARRIER RECTIFIERS(20A,30-60V)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mospec
Win Source Part Number 1245051-S20C40
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S20C40 CAD Model

Description

The S20C40 is a Schottky Barrier Rectifier manufactured by Mospec. This diode is designed for high-efficiency rectification and fast switching applications. Its low forward voltage drop and high surge current capability make it suitable for a wide range of power supply and inverter applications.

Applications:

  • Switching Power Supplies
  • Freewheeling Diodes
  • Polarity Protection Applications
  • DC-DC Converters
  • AC-DC Adapters
  • Solar Power Systems

Features:

  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Provides robustness against transient current surges.
  • High-Frequency Operation: Suitable for high-frequency switching applications due to its fast switching speed.
  • High Reliability: Ensures stable performance and long operational life.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • High Junction Temperature Capability: Can operate at higher temperatures allowing for a broader range of application.

Benefits:

  • Improved Efficiency: The low forward voltage drop minimizes power loss, leading to higher efficiency in power conversion circuits.
  • Reliable Operation: The high surge current capability and robust design ensure reliable performance even under transient conditions.
  • Compact Design: Available in compact packages, making it suitable for space-constrained applications.
  • Cost-Effective Solution: Provides a balance of performance and cost, making it an attractive option for various applications.
  • Enhanced Thermal Performance: Efficient heat dissipation allows for operation at higher power levels.

Additional Details:

The S20C40 has a maximum repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward rectified current (IF(AV)) of 20A. The operating junction temperature range is typically from -55°C to +150°C. It is available in various packages, like TO-220 and other similar through-hole packages, which offer ease of mounting and efficient heat dissipation. This schottky rectifier’s fast switching speed contributes to the efficiency of high frequency circuits by minimizing switching losses. The device's construction features a metal-semiconductor junction, accounting for its superior electrical characteristics compared to traditional PN junction diodes.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.0110 $93.0110
2+ $90.1039 $180.2078
3+ $87.1979 $261.5937
4+ $84.2907 $337.1628
5+ $75.5717 $377.8585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess