EN
  • EN
  • DE

MP8902DG-2.5-LF-Z

Part No MP8902DG-2.5-LF-Z
Manufacturer MPS Industries, Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1147+
Reference case QFN
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 719563-MP8902DG-2.5-LF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP8902DG-2.5-LF-Z CAD Model

Description

The MP8902DG-2.5-LF-Z is a high-efficiency, step-down (buck) converter designed and manufactured by MPS (Monolithic Power Systems). It is a fully integrated solution that provides excellent load and line regulation. The device is optimized for portable applications and other battery-powered devices requiring small size and high efficiency.

Applications

  • Portable devices (smartphones, tablets)
  • Point-of-Load (POL) regulators
  • Low-power embedded systems
  • Battery-powered equipment
  • Wearable electronics

Features

  • High Efficiency: Optimized for battery-powered applications.
  • Fixed Output Voltage: 2.5V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Internal Compensation: Reduces external component count.
  • Overcurrent Protection (OCP): Protects against short circuits and overloads.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current maximize battery runtime.
  • Simplified Design: Internal compensation reduces the need for external components.
  • Robust Protection: Overcurrent and thermal protection enhance system reliability.
  • Compact Solution: Small package size enables miniaturization of electronic devices.
  • Stable Output: Provides a consistent 2.5V output voltage for reliable operation.

The MP8902DG-2.5-LF-Z features a fixed 2.5V output voltage, streamlining its use in applications specifically requiring this voltage level. Its low quiescent current is a significant advantage, as it minimizes battery drain when the device is in standby or lightly loaded conditions, thus extending the overall operational time of the battery-powered device. The internal compensation network simplifies the design process by eliminating the need for external compensation components, reducing both the component count and the overall size of the solution. Its overcurrent and thermal shutdown protections contribute to a more reliable and robust system, safeguarding against potential damage from excessive current or overheating. The small package footprint makes it well-suited for integration into portable and space-constrained applications. The device's high efficiency is achieved through optimized switching techniques, minimizing power losses during the conversion process. Its stable output voltage ensures consistent and reliable operation of the powered circuitry. Overall, the MP8902DG-2.5-LF-Z provides a compact, efficient, and reliable power conversion solution for a wide range of portable and low-power applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess