Products specifications Report Issue?

Connector Type Terminal Block
Contact Material Bronze
Contact Plating Tin
Current Rating 16 A
Number of Contacts 5
RoHS Compliant
Win Source Part Number 1173208-MC000155
Categories Terminal Blocks
Manufacturer Multicomp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC000155 CAD Model

Description

The Multicomp MC000155 is a terminal block connector with 5 contacts and a current rating of 16 A.

  • Contacts: 5
  • Current Rating: 16 A
  • Material: Bronze
  • Plating: Tin
  • RoHS Compliant: Yes

You May Also Be Interested in

JST Sales America Inc.
Ring Tongue Terminal, Gs Series, 2, M2, 22 Awg, 0.5 Mm , Uninsulated Rohs Compliant: Yes
Need more? Email Us
ECAD model for GS2-0.5
Weidmuller
LCP Push-In Connection Terminal Block, LSF-SMT 5.08 Series (Weidmuller)
Need more? Email Us
ECAD model for 1824820000
WAGO Corporation
THT MALE HEADER; 1.0 X 1.0 MM SO / 8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200" (5.08mm) Vertical Through Hole
Need more? Email Us
ECAD model for 231-338/001-000
Phoenix Contact
Pluggable Terminal Blocks 2 Pos 5.08mm pitch P lug 28-16 AWG Screw
Need more? Email Us
ECAD model for 1900772
Phoenix Contact
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 7; Screw; 4 kV
Need more? Email Us
ECAD model for 1754546
Phoenix Contact
Conn Pluggable Terminal Block PL 2 POS 5.08mm Screw ST 12A Cardboard
Lowest to $3.3305
ECAD model for 1825501
Molex, LLC
Conn Barrier Strip 7 POS 8.26mm Solder ST Thru-Hole 20A/Contact
Need more? Email Us
ECAD model for 38700-6707
Amphenol Anytek
TERM BLK 16P SIDE ENT 3.81MM PCB / 16 Position Wire to Board Terminal Block Horizontal with Board 0.150" (3.81mm) Through Hole
Need more? Email Us
ECAD model for ED1631500000G
Amphenol Anytek
TERM BLOCK 1POS SIDE ENTRY PCB / 1 Position Wire to Board Terminal Block Horizontal with Board Through Hole
Need more? Email Us
ECAD model for HB0101000000G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention