Products specifications Report Issue?

Contact Plating Tin
Mount Stud
RoHS Compliant
Win Source Part Number 1076667-MC29510
Categories Terminals
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC29510 CAD Model

Description

The Multicomp MC29510 is a low-popularity electronic component that has a shortage supply and demand status.

  • Suitable for: Use in terminals
  • Mount: Stud
  • RoHS Compliant: Yes
  • Contact Plating: Tin
  • Win Source Part Number: 1076667-MC29510

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
ECAD model for LCAF1/0-38H-X
TE Connectivity
CONN RING CIRC 2AWG #5/16 CRIMP
Need more? Email Us
ECAD model for 322870-1
Panduit Corp
CONN RING FLAT 1-2AWG #3/8 CRIMP
Need more? Email Us
ECAD model for S2-38R-T
Keystone Electronics
CONN RING CIRC 18-22AWG #8 CRIMP
Need more? Email Us
ECAD model for 8210
Panduit Corp
CONN RING FLAT 6AWG #5/16 CRIMP
Need more? Email Us
ECAD model for S6-56R-T
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #1/4
Need more? Email Us
ECAD model for LCA2/0-14F-X
Phoenix Contact
CONN RING CIRC 6AWG M10 CRIMP
Need more? Email Us
ECAD model for 3240097
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #1/2
Need more? Email Us
ECAD model for LCA3/0-12F-X
3M
CONN RING CIR 14-16AWG 1/4 1=1PC
Need more? Email Us
ECAD model for RV14-14Q

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention