Products specifications Report Issue?

Color Blue
Insulation Material Nylon
Mount Stud
REACH SVHC Unknown
RoHS Compliant
Termination Crimp
Wire/Cable Gauge 14 AWG
Win Source Part Number 1160861-MC29550
Categories Terminals
Manufacturer Multicomp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC29550 CAD Model

Description

The Multicomp MC29550 is a high-quality terminal that is designed for crimping.

  • Type: Crimp Terminal
  • Color: Blue
  • Insulation Material: Nylon
  • Mounting Type: Stud Mount
  • Wire/Cable Gauge: 14 AWG
  • Supply and Demand Status: Limited
  • RoHS Compliant: Yes
  • Manufacturer: Multicomp

You May Also Be Interested in

3M
CONN RING CIR 8AWG #3/8 1=1PC
Need more? Email Us
ECAD model for 94755
Panduit Corp
CONN RING CIRC 14-16AWG #10
Need more? Email Us
ECAD model for PV14-10RX-C
3M
CONN RING CIRC 10-12AWG #1/4
Need more? Email Us
ECAD model for MU10-14R/SK
TE Connectivity
CONN RING CIRC 14-16AWG #3/8
Need more? Email Us
ECAD model for 8-328999-1
Keystone Electronics
CONN RING CIRC 18-22AWG #8 CRIMP
Need more? Email Us
ECAD model for 8210
Panduit Corp
CONN RING FLAT 6AWG #5/16 CRIMP
Need more? Email Us
ECAD model for S6-56R-T
Panduit Corp
CONN RING CIRC 8AWG #5/16 CRIMP
Need more? Email Us
ECAD model for PV8-56R-TY
3M
CONN RING CIR 14-16AWG 1/4 1=1PC
Need more? Email Us
ECAD model for RV14-14Q
Phoenix Contact
CONN RING CIRC 8AWG M12 CRIMP
Need more? Email Us
ECAD model for 3240093

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention