EN
  • EN
  • DE

CFUKG455KG1X-R0

Part No CFUKG455KG1X-R0
Manufacturer Murata Electronics North America
Catalog Ceramic Filters
Description FILTER / 455kHz Ceramic Filter 4.5 kHz 1.5kOhm Chip, 3 PC Pads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ceramic Filters
Mfr Murata Electronics
Series CFUKG
Package Tape & Reel
Product Status Obsolete
Frequency 455kHz
Impedance 1.5kOhm
Bandwidth 4.5 kHz
Insertion Loss 6dB
Mounting SMD (SMT)
Package / Case Chip, 3 PC Pads
Dimension 0.295" L x 0.236" W (7.50mm x 6.00mm)
Height (Max) 0.157" (4.00mm)
Base Product Number CFUKG
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Other Names 490-11059-1,490-11059-2,CFUKG455KG1X-R0-ND,490-11059-6
Standard Package 450
Win Source Part Number 1182673-CFUKG455KG1X-R0
Ultra Librarian 3D Model Ultra Librarian CFUKG455KG1X-R0 CAD Model

Description

The CFUKG455KG1X-R0 is a ceramic filter manufactured by Murata Electronics North America. It is designed for use in intermediate frequency (IF) stages of radio receivers and transmitters. This filter provides excellent selectivity and insertion loss characteristics, making it suitable for a variety of communication applications.

Applications

  • Radio receivers
  • Radio transmitters
  • Wireless communication devices
  • Cordless phones
  • Remote control systems

Features

  • Center frequency: 455 kHz
  • High selectivity
  • Low insertion loss
  • Compact size
  • RoHS compliant

Benefits

  • Provides excellent signal filtering in IF stages.
  • Reduces unwanted noise and interference.
  • Improves receiver sensitivity and transmitter performance.
  • Small size allows for compact device designs.

Additional Details

The CFUKG455KG1X-R0 ceramic filter operates at a center frequency of 455 kHz. It is designed to provide high selectivity, attenuating signals outside of the desired bandwidth. The filter's low insertion loss ensures minimal signal degradation. The compact size of the filter makes it suitable for use in space-constrained applications. It is RoHS compliant, ensuring environmental friendliness.

You May Also Be Interested in

Mini-Circuits
LTCC LOW PASS FILTER, DC - 2800 / 3.3GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Lowest to $2.6606
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2750
Lowest to $1.9008
Mini-Circuits
LTCC HIGH PASS FILTER, 2200 - 60
Lowest to $3.0218
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2400
Lowest to $2.5577
Mini-Circuits
LTCC LOW PASS FILTER, DC - 320 M / 460MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Lowest to $3.9196
Mini-Circuits
LTCC LOW PASS FILTER, DC - 7200
Lowest to $5.5434
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1525
Lowest to $4.0364
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1400
Lowest to $3.8121
Akoustis- RFMi
CER FILTER 426.4MHZ BAND PASS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess