EN
  • EN
  • DE

CSTCE16M0VZ1001-R0

Part No CSTCE16M0VZ1001-R0
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821091-CSTCE16M0VZ1001-R0
Ultra Librarian 3D Model Ultra Librarian CSTCE16M0VZ1001-R0 CAD Model

Description

The CSTCE16M0VZ1001-R0 is a 16 MHz ceramic resonator manufactured by Murata Electronics. Ceramic resonators are passive components used to generate a stable frequency in electronic circuits, serving as an alternative to quartz crystals in many applications.

Applications

  • Microcontroller Clocking: Provides a stable clock signal for microcontrollers in embedded systems.
  • Wireless Communication Devices: Used in RF modules and transceivers for frequency generation.
  • Remote Control Systems: Provides the timing reference for transmitting and receiving signals.
  • Consumer Electronics: Utilized in various consumer products such as toys, appliances, and audio equipment.
  • Industrial Control Systems: Supplies a stable clock for timing and control functions in industrial automation.

Features

  • Stable Frequency: Provides a reliable 16 MHz frequency output.
  • Compact Size: Small form factor for integration into space-constrained designs.
  • Cost-Effective: Offers a lower-cost alternative to quartz crystals.
  • No External Load Capacitors Required: Simplifies circuit design and reduces component count.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.

Benefits

  • Simplified Circuit Design: Integrated load capacitance simplifies the design process.
  • Reduced Component Count: Eliminates the need for external capacitors.
  • Lower System Cost: Offers a cost-effective timing solution.
  • High Reliability: Provides stable and reliable frequency generation.
  • Compact Solution: Enables miniaturization of electronic devices.

Additional Details

The CSTCE16M0VZ1001-R0 operates without external load capacitors. The ceramic resonator typically has a frequency tolerance and temperature stability specified in the product datasheet. It is designed for reflow soldering processes in surface mount assembly. The operating temperature range and other relevant parameters are detailed in the Murata datasheet for this specific part number.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess