The SG-636PCW 50.0000MC is a high-performance crystal oscillator manufactured by TDK Corporation. This oscillator is designed to provide a stable and accurate frequency signal for a wide range of electronic applications. Its compact size and robust construction make it suitable for use in demanding environments where reliability and precision are critical.
Applications
- Microcontrollers
- Real-time clocks (RTCs)
- Communication equipment
- Industrial control systems
- Consumer electronics
Features
- Frequency: 50.0000 MHz
- Package: Surface Mount Device (SMD)
- High frequency stability
- Low jitter
- Wide operating temperature range
- Excellent aging characteristics
- RoHS compliant
Benefits
- Stable and accurate frequency output: Ensures reliable system operation.
- Compact size: Allows for integration into space-constrained applications.
- High reliability: Provides long-term performance in harsh environments.
- Low jitter: Minimizes signal distortion for improved data integrity.
- Wide operating temperature range: Suitable for use in a variety of environments.
Additional Details
The SG-636PCW series is known for its excellent frequency stability and low jitter performance. It typically uses a fundamental crystal oscillation, providing a clean and stable output signal. The SMD package allows for automated assembly, reducing manufacturing costs. This oscillator is designed for use in applications requiring high precision and reliability, such as communication devices and industrial controllers. The specific operating temperature range and voltage requirements should be confirmed with the manufacturer's datasheet to ensure proper application.