EN
  • EN
  • DE

CSTCW24M0X53-RO

Part No CSTCW24M0X53-RO
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821100-CSTCW24M0X53-RO
Ultra Librarian 3D Model Ultra Librarian CSTCW24M0X53-RO CAD Model

Description

The CSTCW24M0X53-RO is a ceramic resonator manufactured by Murata Electronics North America. This component is engineered to generate a stable and precise frequency for various electronic circuits. Operating at 24 MHz, it is commonly used in applications such as microcontrollers, communication devices, and timing-sensitive circuits.

Applications

  • Microcontroller clock circuits
  • Wireless communication devices (e.g., Bluetooth, Wi-Fi)
  • Remote control systems
  • Automotive electronics
  • Industrial control systems

Features

  • Compact size for space-saving designs
  • Stable frequency output at 24 MHz
  • Excellent temperature stability
  • RoHS compliant, ensuring environmental friendliness
  • Designed for reflow soldering

Benefits

  • Provides a reliable and cost-effective clock signal for microcontrollers and digital circuits.
  • Simplifies circuit design by reducing the need for external tuning components.
  • Ensures consistent operation over a wide range of temperatures.
  • Supports compact and efficient electronic device designs.
  • Complies with environmental regulations, making it suitable for green electronics.

Additional Details

Ceramic resonators like the CSTCW24M0X53-RO are a reliable alternative to quartz crystals when a high degree of accuracy isn't paramount but cost-effectiveness is crucial. Its compact size allows for efficient PCB layout, and its construction makes it suitable for automated assembly processes. While it offers a wider frequency tolerance compared to quartz crystals, its ease of use and lower cost make it an attractive choice for numerous applications.

Murata's manufacturing expertise ensures that the CSTCW24M0X53-RO provides consistent performance and long-term reliability. This resonator's robust design guarantees stable operation even under varying environmental conditions. Its utilization in mass-produced consumer electronics further highlights its suitability for high-volume applications where cost and reliability are critical considerations.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess