EN
  • EN
  • DE

DSS6NC52A471T51B

Part No DSS6NC52A471T51B
Manufacturer Murata Electronics North America
Catalog EMI/RFI Filters (LC, RC Networks)
Description LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 470pF 6A Radial - 3 Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters (LC, RC Networks)
Manufacturer Murata Electronics North America
Series EMIFIL?, DSS6
Packaging Bulk
Type Low Pass
Filter Order 3rd
Technology LC (T-Type)
Number of Channels 1
Current 6A
Values C = 470pF
ESD Protection No
Operating Temperature Range -25°C ~ 85°C
Applications General Purpose
Voltage - Rated 100V
Mounting Style Through Hole
Package Radial - 3 Leads
Size / Dimension 0.315" L x 0.100" W (8.00mm x 2.54mm)
Height 0.394" (10.00mm)
Win Source Part Number 203485-DSS6NC52A471T51B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSS6NC52A471T51B CAD Model

Description

DSS6NC52A471T51B Capacitor Overview

The DSS6NC52A471T51B multilayer ceramic capacitor excels in delivering consistent and reliable performance in sophisticated electronics. Recognized for its high efficiency, it meets the demands of engineers seeking excellence in compact electronic component design.

  • Applications:
    • IoT Devices – Connected sensors, smart gadgets
    • Audio Equipment – Amplifiers, sound processors
    • Wireless Communications – Transceivers, base stations
    • Energy Efficient Systems – Electric vehicle systems, energy meters
  • Features and Benefits:
    • Superior energy storage capabilities
    • Compact design enabling high-density circuit placement
    • High reliability in a broad array of environmental conditions
    • Globally recognized safety and performance standards adherence

Additional Information: With its outstanding design and construction, the DSS6NC52A471T51B ensures excellent operational reliability, making it a preferable component for advanced electronic applications where precision and stability are paramount.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess