EN
  • EN
  • DE

GRM0335C1E102GA1D

Part No GRM0335C1E102GA1D
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824264-GRM0335C1E102GA1D
Ultra Librarian 3D Model Ultra Librarian GRM0335C1E102GA1D CAD Model

Description

The GRM0335C1E102GA1D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It's a small, high-capacitance component commonly used in various electronic circuits for decoupling, filtering, and bypassing.

Applications:

  • Decoupling: Provides local decoupling for integrated circuits (ICs) to reduce noise and voltage fluctuations.
  • Bypassing: Bypasses unwanted high-frequency signals to ground.
  • Filtering: Used in filter circuits to attenuate specific frequency ranges.
  • Timing Circuits: Used in timing circuits for setting oscillation frequencies.
  • Resonant Circuits: Used in resonant circuits for tuning frequencies.

Features:

  • Multilayer Ceramic Capacitor (MLCC): Consists of multiple layers of ceramic dielectric material for high capacitance in a small package.
  • High Capacitance: Offers a capacitance value of 1000pF.
  • Small Size: Available in a compact 0201 package (0.6mm x 0.3mm).
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and improves circuit performance.
  • High Voltage Rating: Supports a voltage rating of 25V.
  • Temperature Characteristics: Offers stable capacitance over a wide temperature range.

Benefits:

  • Effective Decoupling: Reduces noise and voltage fluctuations in electronic circuits.
  • Space Saving: Small size allows for high-density designs.
  • High Performance: Low ESR improves circuit performance and reduces power loss.
  • Reliable Operation: Offers stable capacitance over a wide temperature range.

Additional Details:

The GRM0335C1E102GA1D has a capacitance tolerance of ±2%. It uses a C0G dielectric material, known for its high stability. The capacitor is designed for surface mount technology (SMT) and is suitable for automated assembly processes. This capacitor is designed to meet the stringent requirements of modern electronic circuits, offering a combination of high capacitance, small size, and reliable performance.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess