EN
  • EN
  • DE

GRM188R71H682KA01D

Part No GRM188R71H682KA01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 6800PF 50V X7R 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Capacitance 6800pF
Tolerance ±10%
Voltage Rating 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.035" (0.90mm)
Win Source Part Number 1041700-GRM188R71H682KA01D
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GRM188R71H682KA01D CAD Model

Description

The GRM188R71H682KA01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are widely used in electronic circuits for various purposes, including decoupling, filtering, and energy storage. The GRM series is known for its reliability and performance in a wide range of applications. This specific capacitor has a capacitance of 6800pF, a voltage rating of 50V, and uses a X7R dielectric material.

Applications:

  • Decoupling: Used to reduce noise on power supply lines in digital circuits.
  • Filtering: Used in filters to remove unwanted frequencies from signals.
  • Timing circuits: Used in oscillators and timing circuits to set the frequency.
  • Bypass capacitors: Used to bypass AC signals to ground.
  • Snubber circuits: Used to suppress voltage spikes in switching circuits.

Features:

  • High capacitance: Provides a capacitance of 6800pF.
  • Small size: Compact 0603 package size for high-density circuit boards.
  • X7R dielectric: Offers stable performance over a wide temperature range.
  • High voltage rating: Rated for 50V operation.
  • RoHS compliant: Compliant with environmental regulations.

Benefits:

  • Improved circuit performance: Reduces noise and improves signal integrity.
  • Reliable operation: Provides stable performance over temperature and voltage variations.
  • Compact design: Saves space on printed circuit boards (PCBs).
  • Wide operating temperature range: Suitable for use in a variety of environments.
  • Environmentally friendly: Complies with RoHS regulations.

The GRM188R71H682KA01D capacitor is constructed using multiple layers of ceramic material and metal electrodes. The X7R dielectric provides a balance of capacitance stability and size. Key specifications include the capacitance tolerance, temperature coefficient of capacitance (TCC), dissipation factor (DF), and insulation resistance (IR). Murata provides detailed datasheets with comprehensive electrical and mechanical specifications for this capacitor, ensuring reliable performance in demanding applications. The 0603 package is a standard size for surface mount components, making it compatible with automated assembly processes.

You May Also Be Interested in

Taiyo Yuden
CAP CER 0.33UF 6.3V X5R 0402
Need more? Email Us
Murata Power Solutions Inc.
CAP CER 10UF 16V Y5V 0805
Lowest to $1.2178
Samsung
CAP CER 1UF 25V X5R 0603
Need more? Email Us
Murata Electronics North America
CAP CER
Need more? Email Us
TDK Corporation
CAP CER 22UF 35V JB 0805
Lowest to $0.1147
Wurth Electronics Inc
CAP CER 4.7UF 25V X5R 0805
Lowest to $0.5571
Murata Electronics North America
CAP CER 10UF 10V X5R 0603
Need more? Email Us
Walsin Technology Corporation
CAP CER 22UF 25V X5R 0805
Lowest to $0.2346
Knowles Novacap
MULTILAYER CERAMIC CAPACITOR
Lowest to $0.0028

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
5,685+ $0.0088 $50.0280
13,700+ $0.0073 $100.0100
21,430+ $0.0070 $150.0100
29,415+ $0.0068 $200.0220
37,880+ $0.0066 $250.0080
50,850+ $0.0059 $300.0150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,870 pieces
MOQ: 5685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess