EN
  • EN
  • DE

GRM21BB31H225KA73L

Part No GRM21BB31H225KA73L
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824325-GRM21BB31H225KA73L
Ultra Librarian 3D Model Ultra Librarian GRM21BB31H225KA73L CAD Model

Description

The GRM21BB31H225KA73L is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor is designed for use in various electronic circuits, providing stable performance and high reliability. It is characterized by its high capacitance value and compact size, making it suitable for applications where space is limited. The capacitor utilizes a B characteristic dielectric material.

Applications

  • Decoupling in power supplies
  • Filtering in signal lines
  • Bypass applications in digital circuits
  • Smoothing in analog circuits
  • General-purpose usage in electronic devices

Features

  • High capacitance: 2.2µF capacitance value
  • Compact Size: 0805 (2012 Metric) case size
  • B characteristic dielectric material
  • Rated Voltage: 50V voltage rating
  • High reliability: manufactured using high-quality materials and processes
  • Surface Mount Technology (SMT): Suitable for automated assembly

Benefits

  • Effective Noise Filtering: Reduces noise and ripple in electronic circuits
  • Stable Performance: B characteristic dielectric ensures relatively stable performance over a temperature range
  • Space Saving: Compact size allows for dense circuit designs
  • Improved Circuit Reliability: High-quality construction ensures long-term reliability
  • Simplified Assembly: Surface mount design simplifies the assembly process

Additional Details

The GRM21BB31H225KA73L has a capacitance tolerance of ±10%. The B dielectric material makes it suitable for applications where a relatively stable capacitance is needed over a range of temperatures. The operating temperature range is typically -55°C to +125°C. The capacitor is designed for reflow soldering. Its small size makes it ideal for high-density circuit boards. It is commonly used in various electronic devices such as smartphones, tablets, and industrial equipment. The capacitor is RoHS compliant, indicating it meets environmental standards. Its low equivalent series resistance (ESR) and equivalent series inductance (ESL) contribute to its performance in various applications. The GRM series of capacitors from Murata is well-known for its reliability and performance in a wide range of operating conditions. The device is typically supplied on tape and reel for automated assembly, which simplifies the manufacturing process. Proper handling and storage are recommended to maintain its performance and reliability. This capacitor offers a good balance between size, capacitance, and performance for general-purpose usage.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,910 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess