EN
  • EN
  • DE

LDB181G8110-120

Part No LDB181G8110-120
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827454-LDB181G8110-120
Ultra Librarian 3D Model Ultra Librarian LDB181G8110-120 CAD Model

Description

The LDB181G8110-120 is a multilayer ceramic inductor manufactured by Murata Electronics North America. It's designed for high-frequency applications and is characterized by its small size, high Q factor, and stable performance. This inductor is commonly used in RF circuits, impedance matching networks, and filter circuits.

Applications

  • RF impedance matching
  • Filter circuits
  • Wireless communication devices
  • High-frequency oscillators
  • Bluetooth and Wi-Fi modules

Features

  • Small 0603 case size (1.6mm x 0.8mm)
  • Inductance value: 11 nH (11 nanohenries)
  • Tolerance: ±5%
  • High Q factor for low losses
  • Self-resonant frequency (SRF): High
  • Operating temperature range: -55°C to +125°C
  • Multilayer ceramic construction

Benefits

  • Improved performance in high-frequency circuits due to high Q factor
  • Reduced board space requirements due to small size
  • Stable performance over a wide temperature range
  • Precise inductance value due to tight tolerance
  • Minimized losses in RF circuits

Additional Details

The LDB181G8110-120 inductor's multilayer ceramic construction provides excellent stability and reliability. Its high Q factor minimizes losses in resonant circuits, resulting in improved performance and efficiency. The small 0603 package size makes it suitable for dense circuit board layouts in portable devices and other space-constrained applications. The inductor is designed for reflow soldering and is compatible with standard surface-mount assembly processes.

The Self-Resonant Frequency (SRF) is the frequency at which the inductor's impedance reaches a maximum due to resonance between its inductance and parasitic capacitance. Operating the inductor below its SRF is crucial for maintaining its inductive characteristics. Murata provides detailed specifications and S-parameter data for their inductors to assist designers in optimizing circuit performance.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess