EN
  • EN
  • DE

LQP03TN1N0B02D

Part No LQP03TN1N0B02D
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 1NH 750MA 100 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Thin Film
Material - Core Non-Magnetic
Inductance 1nH
Tolerance ±0.1nH
Current Rating 750mA
DC Resistance (DCR) 100 mOhm Max
Q @ Freq 14 @ 500MHz
Frequency - Self Resonant 17GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 500MHz
Mounting SMD (SMT)
Case / Package 0201 (0603 Metric)
Height - Seated (Max) 0.013" (0.33mm)
Win Source Part Number 020039-LQP03TN1N0B02D
Ultra Librarian 3D Model Ultra Librarian LQP03TN1N0B02D CAD Model

Description

The 020039-LQP03TN1N0B02D thin film inductor from Murata Electronics North America is a reliable and high-performance component for use in a variety of electronic applications. This inductor features a current rating of 750mA and an inductance of 1nH, with a tolerance of ±0.1nH. It has a non-magnetic core material and a Q @ Freq of 14 @ 500MHz, with a self-resonant frequency of 17GHz and a test frequency of 500MHz. The 0201 (0603 Metric) case/package is designed for SMD (SMT) mounting, and the component has a maximum seated height of 0.013'' (0.33mm). The DCR is 100 mOhm Max, and the temperature range for operating is -55°C to 125°C. This inductor is suitable for use in a range of applications, including inductors, coils, and chokes.

You May Also Be Interested in

Delta Electronics
Lowest to $2.1691
Bourns Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867
NEC
MOS INTEGRATED CIRCUIT
Lowest to $12.4763
AKM Semiconductor Inc.
Lowest to $4.7066
Others
Lowest to $8.8288
Toko America Inc.
Lowest to $18.4996
Others
Lowest to $0.4897

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6,100+ $0.0082 $50.0200
13,160+ $0.0076 $100.0160
20,275+ $0.0074 $150.0350
28,990+ $0.0069 $200.0310
37,880+ $0.0066 $250.0080
46,875+ $0.0064 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 155,470 pieces
MOQ: 6100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess