The NFA41R00C101T1M5161 is a common mode choke manufactured by Murata Electronics North America. This component is primarily used to suppress common-mode noise in various electronic circuits. It's designed to filter out unwanted noise that appears on multiple lines simultaneously, while allowing the desired differential signals to pass through with minimal interference.
Applications:
- Noise suppression in differential signal lines
- USB data lines
- LVDS (Low-Voltage Differential Signaling) interfaces
- CAN bus systems
- General signal lines requiring noise filtering
Features:
- High common-mode impedance for effective noise filtering
- Low differential-mode impedance to minimize signal distortion
- Compact size for space-constrained applications
- Surface-mount device (SMD) for automated assembly
- RoHS compliant, ensuring environmental safety
- Excellent temperature stability
Benefits:
- Reduces electromagnetic interference (EMI)
- Improves signal integrity
- Enhances the performance and reliability of electronic devices
- Facilitates efficient PCB design
- Reduces the need for additional filtering components
- Environmentally friendly due to RoHS compliance
The NFA41R00C101T1M5161 is designed to provide effective noise suppression without significantly affecting the desired signal. Its small footprint makes it suitable for use in densely populated circuit boards. By filtering common-mode noise, this choke helps to improve the overall performance and reliability of electronic systems. Murata is recognized for the quality and reliability of its components, and the NFA41R00C101T1M5161 is a testament to their engineering expertise. The component is designed to have stable performance over a wide range of temperatures ensuring reliable function in various operating conditions.
Specifications (Typical):
- Inductance: Typically 100nH (check datasheet for exact value)
- Rated Current: Refer to datasheet for specific value.
- DC Resistance: Refer to datasheet for specific value.
- Operating Temperature Range: Refer to datasheet for specific value.
- Package: 1608 (0603 Metric)