The PVS3A103A01R00(3X3 10K) is a trimming potentiometer manufactured by Murata Electronics North America. This component facilitates precise resistance adjustment within electronic circuits. Trimming potentiometers, often referred to as trimmers, are used for fine-tuning and calibration processes, enabling accurate control over voltage and current. The Murata PVS3A series is well-regarded for its compact dimensions and stable performance.
Applications:
- Calibration in test and measurement equipment
- Adjustment of audio gain levels in audio amplifiers and mixers
- Fine-tuning output voltages in power supply units
- Control of motor speed in various small-scale applications
- Setting reference voltages in control systems and feedback loops
Features:
- Surface mount technology (SMT) compatibility for automated assembly
- High precision adjustment capabilities
- Excellent stability and reliability across different operating conditions
- Compact size, suitable for dense circuit board layouts
- Wide operating temperature range
Benefits:
- Enables accurate calibration and fine-tuning of electronic circuits and systems
- Ensures consistent performance under various environmental conditions
- Offers a cost-effective solution for precise electronic parameter adjustment
- Simplifies circuit design and reduces the overall component count
- Enhances the overall accuracy and reliability of electronic devices
Additional Details:
The PVS3A103A01R00 typically employs a carbon composition resistive element, providing a balance between cost and performance. This specific model has a resistance value of 10 kOhms. The 'PVS3A' series designation relates to its specific mechanical dimensions and mounting style, often 3x3mm. It is crucial to consult the Murata datasheet for comprehensive specifications, including resistance tolerance, power rating, and temperature coefficient. Proper reflow soldering techniques are required to ensure reliable surface mount assembly.