EN
  • EN
  • DE

PVZ2A472A01R00

Part No PVZ2A472A01R00
Manufacturer Murata Electronics North America
Catalog Trimmer Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Manufacturer Murata Electronics North America
Win Source Part Number 354695-PVZ2A472A01R00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PVZ2A472A01R00 CAD Model

Description

The PVZ2A472A01R00 is a precision trimmer potentiometer, a type of variable resistor manufactured by Murata Electronics North America. These components are specifically designed for fine-tuning and adjustment of electronic circuits. Their primary function is to allow precise calibration and control of resistance values within a circuit. The device is designed for Surface Mount Technology (SMT) assembly.

Applications

  • Calibration of Test Equipment: Essential for calibrating electronic test instruments such as multimeters and oscilloscopes.
  • Audio Equipment: Used in audio amplifiers, mixers, and other audio devices for volume and tone control.
  • Power Supplies: Utilized to adjust and regulate voltage and current levels in power supplies.
  • Sensor Adjustments: Employed in sensor systems to fine-tune sensor outputs for accurate measurements.
  • Industrial Automation: Incorporated in industrial control systems for precise adjustments in feedback loops.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly processes on printed circuit boards.
  • Compact Size: Allows for high-density mounting on PCBs, saving valuable board space.
  • High Precision: Provides accurate and repeatable resistance adjustments.
  • Stable Performance: Offers reliable operation over a range of environmental conditions.
  • RoHS Compliance: Manufactured to comply with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Precise Circuit Tuning: Enables fine-tuning of circuits for optimal performance.
  • Reduced Manufacturing Costs: The SMT design facilitates automated assembly, reducing labor costs.
  • Enhanced Reliability: Stable performance ensures consistent and dependable operation.
  • Environmental Responsibility: RoHS compliance ensures the product is free from hazardous materials.
  • Space-Saving Design: Its compact size allows for integration into small and densely populated electronic devices.

Additional Details

The PVZ2A472A01R00 is designed to have a resistance of 4.7k Ohms. These potentiometers are constructed with materials suitable for withstanding reflow soldering processes commonly used in SMT assembly. The 'PVZ2' prefix indicates the specific series and design characteristics, while the remaining characters within the product ID provide details regarding the terminal configuration and packaging specifics. Datasheets typically provide comprehensive information including power rating, temperature coefficient, and mechanical endurance characteristics. The ability to make precise adjustments ensures proper performance.

You May Also Be Interested in

Bourns Inc.
TRIMMER 500KOHM 0.5W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 500 OHM 0.25W SMD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 500K OHM 0.125W PC PIN
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 500KOHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.25W J LEAD TOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0589 $58.0165
2,385+ $0.0485 $115.6725
3,660+ $0.0474 $173.4840
5,000+ $0.0462 $231.0000
6,580+ $0.0439 $288.8620
8,825+ $0.0393 $346.8225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess