EN
  • EN
  • DE

RF-PER21AK-600N

Part No RF-PER21AK-600N
Manufacturer Murata Electronics North America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088254-RF-PER21AK-600N
Categories OEM Parts(O-R)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF-PER21AK-600N CAD Model

Description

The RF-PER21AK-600N is a high-performance RF inductor manufactured by Murata Electronics North America. It is designed for use in various RF applications, providing excellent inductance and high Q-factor. This inductor is commonly used in impedance matching networks, RF filters, and other high-frequency circuits.

Applications:

  • Impedance Matching Networks: Matching impedance in RF circuits for optimal signal transfer.
  • RF Filters: Creating filters to attenuate unwanted frequencies.
  • Oscillator Circuits: Providing inductance for oscillator tank circuits.
  • Wireless Communication Devices: Used in transceivers and RF front-end modules.
  • Test and Measurement Equipment: Providing precision inductance in test equipment.

Features:

  • High Q-Factor: Minimizes energy loss and improves circuit performance.
  • High Self-Resonant Frequency (SRF): Extends the usable frequency range.
  • Tight Tolerance: Ensures accurate inductance values.
  • Small Size: Suitable for compact electronic devices.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Improved Circuit Performance: High Q-factor enhances signal quality and reduces losses.
  • Extended Frequency Range: High SRF allows for use in high-frequency applications.
  • Accurate Performance: Tight tolerance ensures consistent circuit behavior.
  • Compact Design: Small size allows for integration into small form-factor devices.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

Additional Details:

The RF-PER21AK-600N has a specific inductance value, typically measured in nanohenries (nH), and a defined tolerance. The Q-factor is typically specified at a particular frequency. The self-resonant frequency (SRF) indicates the frequency at which the inductor's impedance becomes primarily resistive rather than inductive.

When using the RF-PER21AK-600N, ensure that the operating frequency is below the SRF to maintain inductive behavior. Consider the current carrying capacity of the inductor to prevent saturation.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess