EN
  • EN
  • DE

RZWJG5G80CMAB02RDB

Part No RZWJG5G80CMAB02RDB
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 303569-RZWJG5G80CMAB02RDB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RZWJG5G80CMAB02RDB CAD Model

Description

The RZWJG5G80CMAB02RDB is a Murata Electronics North America component, specifically a SAW (Surface Acoustic Wave) filter. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. This particular filter is designed for high-performance wireless communication systems, offering excellent selectivity and low insertion loss. Its compact size makes it suitable for integration into densely populated circuit boards.

Applications

  • Mobile communication devices (e.g., smartphones, tablets): Used in RF front-end modules to filter unwanted signals and improve receiver sensitivity.
  • Wireless networking equipment (e.g., Wi-Fi routers, access points): Employed to enhance signal quality and prevent interference in wireless networks.
  • Satellite communication systems: Used in low-noise block downconverters (LNBs) and other RF components to filter out spurious signals.
  • Automotive radar systems: Integrated to improve the performance of radar systems used in advanced driver-assistance systems (ADAS).
  • IoT (Internet of Things) devices: Used in wireless sensor nodes and other IoT devices to ensure reliable wireless communication.

Features

  • High Selectivity: Provides excellent rejection of out-of-band signals, minimizing interference and improving signal clarity.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission and reception.
  • Compact Size: Small form factor allows for integration into densely populated circuit boards.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and improving reliability.
  • High-Performance Materials: Constructed with high-quality piezoelectric materials for optimal performance and stability.

Benefits

  • Improved Signal Quality: By filtering out unwanted signals, the RZWJG5G80CMAB02RDB enhances signal clarity and reduces interference.
  • Enhanced Receiver Sensitivity: Low insertion loss improves the sensitivity of receivers, allowing them to detect weaker signals.
  • Increased System Reliability: The use of high-quality materials and SMT design ensures long-term reliability and performance.
  • Reduced Manufacturing Costs: SMT design allows for automated assembly, reducing manufacturing costs and improving production efficiency.
  • Optimized Performance: Designed for specific frequency bands to provide optimal performance in target applications.

Additional Details

The RZWJG5G80CMAB02RDB SAW filter typically operates within a specific frequency range, which is determined by its design and application. Its performance characteristics, such as insertion loss, selectivity, and impedance matching, are carefully optimized to meet the requirements of wireless communication systems. The filter is housed in a compact surface-mount package, making it easy to integrate into circuit boards using automated assembly equipment. It is designed to withstand the rigors of high-volume manufacturing and provides consistent performance over a wide range of operating conditions.

Proper impedance matching and circuit design are crucial to achieve the optimal performance of the RZWJG5G80CMAB02RDB SAW filter. Manufacturers typically provide detailed specifications and application notes to assist designers in integrating the filter into their systems. These resources include information on impedance matching networks, layout guidelines, and recommended operating conditions.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Lowest to $12.4155

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess