EN
  • EN
  • DE

SAFEA2G34FA1F0AR15

Part No SAFEA2G34FA1F0AR15
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187840-SAFEA2G34FA1F0AR15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEA2G34FA1F0AR15 CAD Model

Description

The SAFEA2G34FA1F0AR15 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. It's designed for RF applications, specifically to selectively allow signals within a specific frequency band to pass through while rejecting unwanted signals. These filters are crucial in ensuring clear and reliable communication in wireless devices.

Applications:

  • Wireless Communication Systems: Used in applications operating in the 2 GHz frequency range.
  • Mobile Phones: Found within the RF front-end to filter signals relevant to cellular communication standards.
  • Wireless Networking Equipment: Employed in routers, access points, and other networking devices that utilize the 2 GHz band (e.g., certain Wi-Fi applications).
  • RF Transceivers: Integrated into transceiver modules to enhance signal clarity and minimize interference.
  • Satellite Communication Systems: Utilized in both ground station and satellite equipment for filtering signals in the 2 GHz band.

Features:

  • SAW Filter Technology: Offers highly precise frequency selectivity.
  • Surface-Mount Package: Designed for efficient and compact assembly on circuit boards.
  • Low Insertion Loss: Minimizes signal reduction within the desired frequency range.
  • High Attenuation: Effectively blocks out-of-band signals and unwanted noise.
  • 2 GHz Frequency Range: Optimized for applications operating around 2 GHz.
  • RoHS Compliance: Adheres to the Restriction of Hazardous Substances directive.

Benefits:

  • Improved Signal Clarity: Filters out noise and interference for clearer, more dependable signals.
  • Enhanced Receiver Sensitivity: Enables the receiver to detect weaker signals by lowering the noise floor.
  • Reduced Interference: Prevents unwanted signals from disrupting the intended signal.
  • Increased System Reliability: Shields sensitive components from potentially damaging out-of-band signals.
  • Miniaturization: The compact surface-mount package facilitates smaller device designs.

Additional Details:

The SAFEA2G34FA1F0AR15 SAW filter is defined by its center frequency, bandwidth, insertion loss, and attenuation characteristics. These parameters are vital for ensuring optimal performance in its designated application. The 'R15' likely denotes a specific packaging configuration or reel size used in automated assembly. The Murata datasheet provides detailed electrical, mechanical, and environmental specifications.

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,174 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess