EN
  • EN
  • DE

SAFFB1G57KB0F0AR15

Part No SAFFB1G57KB0F0AR15
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972899-SAFFB1G57KB0F0AR15
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFFB1G57KB0F0AR15 CAD Model

Description

The SAFFB1G57KB0F0AR15 is a ceramic resonator manufactured by Murata Electronics North America. It is designed to provide a stable and accurate frequency source for various electronic applications.

Applications:

  • Microcontrollers: Used as the clock source for microcontrollers in embedded systems.
  • Remote Control Systems: Provides the timing signal for remote control transmitters and receivers.
  • Wireless Communication Devices: Used in RF modules and other wireless communication circuits.
  • Consumer Electronics: Found in various consumer electronic devices, such as toys, appliances, and audio equipment.
  • Industrial Control Systems: Provides reliable timing in industrial automation and control applications.

Features:

  • High Stability: Provides a stable and accurate frequency output.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Lead-Free Construction: Compliant with RoHS standards.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Benefits:

  • Reliable Timing: Ensures accurate timing for critical applications.
  • Easy Integration: Simple design and SMT packaging facilitate easy integration into electronic circuits.
  • Cost-Effective: Provides a cost-effective solution for frequency generation.
  • Long-Term Stability: Maintains frequency accuracy over a long period.
  • Reduced Component Count: Eliminates the need for external components, simplifying circuit design.

Additional Details:

The SAFFB1G57KB0F0AR15 ceramic resonator operates at a specific frequency determined by its physical characteristics. It utilizes the piezoelectric effect to generate a stable oscillating signal. This resonator is typically used in conjunction with a microcontroller or other integrated circuit to provide a clock signal for digital circuits. The part is typically reflow solderable, making it suitable for high-volume production. The exact frequency and tolerance details should be obtained from the manufacturer's datasheet. The compact size and robust construction make it a popular choice for a wide range of applications. The ceramic material provides excellent insulation and prevents signal leakage. This specific part is packaged for automated assembly.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess