The SAFFB1G96AB0F0AR1X is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. It is designed for radio frequency (RF) applications, specifically tailored for filtering signals around the 1.96 GHz frequency band. SAW filters are known for their precise filtering characteristics, making them ideal for use in wireless communication devices to reject unwanted signals and improve overall performance.
Applications
- Wireless communication systems
- Mobile phones (cellular bands)
- Base stations
- Wi-Fi applications
- RF transceivers
- Spectrum analyzers
Features
- Center Frequency: 1.96 GHz
- Low Insertion Loss
- High Attenuation
- Excellent Temperature Stability
- Small Surface Mount Package
- Sharp Selectivity
Benefits
- Improved signal-to-noise ratio
- Reduced interference
- Enhanced wireless communication range
- Compact design for space-constrained applications
- Stable performance over a wide temperature range
- Precise signal filtering
Additional Details
The SAFFB1G96AB0F0AR1X SAW filter operates at a center frequency of 1.96 GHz, making it suitable for applications requiring filtering in this frequency range. Its low insertion loss ensures minimal signal attenuation within the passband, preserving signal strength. The high attenuation effectively suppresses unwanted signals outside the passband, reducing interference and improving signal clarity. The excellent temperature stability ensures consistent performance over a wide range of operating temperatures, making it suitable for use in various environments. The small surface mount package allows for easy integration into compact electronic devices. The sharp selectivity provides precise filtering, ensuring that only the desired signals are passed through. SAW filters utilize piezoelectric materials to convert electrical signals into mechanical waves and back, enabling high-performance filtering characteristics. The SAFFB1G96AB0F0AR1X is designed to meet the demanding requirements of modern wireless communication systems, providing reliable and efficient signal filtering. Its robust design and stable performance make it a suitable choice for a variety of applications. It helps to improve the overall performance and reliability of wireless devices by ensuring clean and accurate signal processing.
In summary, the SAFFB1G96AB0F0AR1X SAW filter offers a high-performance solution for signal filtering at 1.96 GHz. Its combination of low insertion loss, high attenuation, and excellent temperature stability makes it an ideal choice for wireless communication applications requiring precise and reliable filtering.