EN
  • EN
  • DE

HDR-30-24

Part No HDR-30-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog OEM Parts (F - I)
Description AC/DC CONVERTER 24V 36W /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Mfr MEAN WELL USA Inc.
Series HDR-30 (30W)
Package Box
Input Type AC or DC
Number of Outputs 1
AC Voltage - Input 85 ~ 264 VAC
DC Voltage - Input (Min) 120V
DC Voltage - Input (Max) 370V
Voltage - Output 1 24V
Current - Output (Max) 1.5A
Power (Watts) 36W
Voltage - Isolation 4 kV
Applications Industrial, ITE (Commercial)
Efficiency 89%
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Features Adjustable Output, Universal Input
Dimension 2.15" L x 1.38" W x 3.54" H (54.5mm x 35.0mm x 90.0mm)
Approval Agency CB, CE, cULus, cURus, TUV
Minimum Load Required No
Base Product Number HDR-30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Names 1866-2244,HDR-30-24-ND
Standard Package 96
Win Source Part Number 1055949-HDR-30-24
Ultra Librarian 3D Model Ultra Librarian HDR-30-24 CAD Model

Description

The HDR-30-24 is an industrial DIN rail power supply belonging to the HDR-30 series manufactured by MEAN WELL USA Inc.

  • Power: 36W
  • Voltage Isolation: 4 kV
  • Adjustable Output: Yes
  • Universal Input: Yes
  • Output: Single
  • Maximum Current Output: 1.5A
  • Voltage Output: 24V
  • Efficiency: 89%
  • Temperature Range: -30°C to 70°C (with derating)
  • Dimensions: 2.15" L x 1.38" W x 3.54" H (54.5mm x 35.0mm x 90.0mm)

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Essentra Components
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2248 $56.8992
9+ $11.6716 $105.0444
14+ $11.3069 $158.2966
19+ $10.9422 $207.9018
24+ $10.5774 $253.8576
32+ $9.4832 $303.4624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess