EN
  • EN
  • DE

SAFFB2G14FA0F0AR1X

Part No SAFFB2G14FA0F0AR1X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836628-SAFFB2G14FA0F0AR1X
Ultra Librarian 3D Model Ultra Librarian SAFFB2G14FA0F0AR1X CAD Model

Description

The SAFFB2G14FA0F0AR1X is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. This component is designed to selectively pass or reject specific frequencies in radio frequency (RF) circuits. SAW filters are known for their sharp cutoff characteristics, low insertion loss, and high attenuation, making them ideal for various wireless communication systems.

Applications

  • Mobile Communication Systems: Employed in cellular networks (e.g., GSM, CDMA, LTE, 5G) to filter signals and reduce interference.
  • Wireless LAN: Used in Wi-Fi routers and wireless network adapters to improve signal quality and performance.
  • Bluetooth Devices: Utilized in Bluetooth modules for filtering unwanted signals and enhancing signal integrity.
  • Satellite Communication: Integrated into satellite receivers and transmitters for signal conditioning.
  • IoT Devices: Implemented in various Internet of Things (IoT) devices for reliable wireless connectivity.

Features

  • Center Frequency: Operates at a defined center frequency (Consult datasheet for exact frequency).
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides excellent rejection of out-of-band signals.
  • SMD Package: Designed for surface mount assembly, enabling automated production.
  • Compact Footprint: Space-saving design allows for integration into small electronic devices.
  • Stable Performance: Consistent performance across a wide range of operating temperatures.

Benefits

  • Improved Signal Quality: Enhances signal clarity by filtering out unwanted noise and interference.
  • Enhanced Receiver Sensitivity: Increases the ability of a receiver to detect weak signals.
  • Reduced Interference: Minimizes the impact of unwanted signals on system performance.
  • Lower Power Consumption: Reduces signal loss, minimizing the need for amplification.
  • Simplified Design: Easy integration into RF circuits due to its standard SMD package and well-defined specifications.

Additional Details: The exact electrical specifications of the SAFFB2G14FA0F0AR1X filter, including insertion loss, attenuation levels, and bandwidth, are dependent on its specific design and should be verified in the official Murata datasheet. SAW filters are commonly manufactured using piezoelectric materials, which exhibit a strong electromechanical coupling, enabling efficient filtering of RF signals. Proper implementation and matching are crucial for optimal performance.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1021 $50.0290
1,195+ $0.0838 $100.1410
1,850+ $0.0812 $150.2200
2,545+ $0.0786 $200.0370
3,295+ $0.0759 $250.0905
4,410+ $0.0681 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess