EN
  • EN
  • DE

SAYFP1G76CA0F00R05

Part No SAYFP1G76CA0F00R05
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188402-SAYFP1G76CA0F00R05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAYFP1G76CA0F00R05 CAD Model

Description

The SAYFP1G76CA0F00R05 is a surface-mount device (SMD) filter manufactured by Murata Electronics North America. This filter is designed for use in high-frequency communication systems, providing sharp signal filtering to reduce noise and interference. Its small form factor and reliable performance make it a suitable component for various wireless applications.

Applications

  • Wireless communication systems
  • Cellular phones
  • Wireless LAN (WLAN) devices
  • Bluetooth modules
  • Global Positioning System (GPS) devices
  • Radio Frequency Identification (RFID) readers

Features

  • Surface Mount Device (SMD) for easy assembly
  • Compact size
  • High frequency operation
  • Excellent selectivity
  • Low insertion loss
  • High attenuation
  • Stable temperature characteristics

Benefits

  • Improved Signal Clarity: The filter effectively removes unwanted signals, improving signal-to-noise ratio and overall signal clarity.
  • Extended Communication Range: By reducing interference, the filter enables longer communication ranges in wireless devices.
  • Reduced Power Consumption: Low insertion loss minimizes signal attenuation, leading to lower power consumption in the system.
  • Enhanced System Reliability: The filter's stable performance ensures reliable operation even under varying environmental conditions.
  • Simplified Board Design: The small SMD package simplifies PCB layout and reduces the overall size of the electronic device.
  • Optimized Performance: The filter is specifically designed to optimize performance in high-frequency applications.

Additional Details

The SAYFP1G76CA0F00R05's specific frequency characteristics and performance parameters are defined by its internal construction and material properties. It's crucial to refer to the official Murata datasheet to obtain precise information regarding its frequency response, insertion loss, attenuation levels at different frequencies, impedance matching characteristics, and operating temperature range. These details are critical for ensuring proper application and optimal performance in a specific circuit design. The filter is also designed to be compliant with industry standards for RoHS and other environmental regulations.

You May Also Be Interested in

Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess