EN
  • EN
  • DE

SFGCG450AX4-TC

Part No SFGCG450AX4-TC
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092431-SFGCG450AX4-TC
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFGCG450AX4-TC CAD Model

Description

The SFGCG450AX4-TC is a Murata common mode choke designed for high-speed differential signal lines. It's engineered to suppress common mode noise while having minimal impact on the signal integrity of the differential signal. This choke is particularly useful in applications where electromagnetic interference (EMI) needs to be reduced without compromising data transmission speeds.

Applications:

  • USB 2.0/3.0/3.1 data lines: Used to suppress common mode noise in USB interfaces, ensuring reliable data transfer.
  • HDMI lines: Applied in HDMI connections to reduce EMI and maintain signal quality.
  • DisplayPort: Employed in DisplayPort interfaces for noise suppression and signal integrity.
  • LVDS (Low-Voltage Differential Signaling): Utilized in LVDS systems to minimize noise and maintain signal clarity.
  • MIPI (Mobile Industry Processor Interface): Integrated into MIPI interfaces for noise reduction in mobile devices.

Features:

  • High Common Mode Attenuation: Provides significant attenuation of common mode noise, reducing EMI.
  • Low Differential Mode S-parameter: Minimally impacts the differential signal, ensuring signal integrity.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Surface Mount Technology (SMT): Designed for easy integration into automated assembly processes.
  • High-Speed Data Support: Suitable for use with high-speed data transmission standards.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, leading to clearer and more reliable signal transmission.
  • Reduced EMI: Suppresses electromagnetic interference, helping devices meet regulatory requirements.
  • Increased System Reliability: By reducing noise, the choke contributes to the overall reliability of the system.
  • Simplified Design: Easy to integrate into existing designs due to its SMT package.
  • Enhanced Performance: Optimizes the performance of high-speed data lines by minimizing signal degradation.

Additional Details:

The SFGCG450AX4-TC features a 45 Ohm impedance and is designed for a specific frequency range, optimized for the applications listed above. It's compliant with RoHS standards, ensuring it meets environmental regulations. Its compact size allows for placement close to the connector or interface where noise is most prevalent. This choke is suitable for reflow soldering processes, ensuring a reliable connection to the PCB.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess