EN
  • EN
  • DE

XMSS2Q3G0PA-068

Part No XMSS2Q3G0PA-068
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842859-XMSS2Q3G0PA-068
Ultra Librarian 3D Model Ultra Librarian XMSS2Q3G0PA-068 CAD Model

Description

The XMSS2Q3G0PA-068 is a component manufactured by Murata Electronics North America. Based on available information and similar product naming conventions, this is likely a NAND flash memory module or Solid State Drive (SSD). These types of components are typically used for non-volatile data storage in a variety of embedded and industrial applications. Without access to the product's datasheet, it is difficult to provide precise specifications. However, a general description can be formulated based on typical characteristics of similar products.

Applications

  • Embedded Systems: Provides storage for embedded systems requiring reliable non-volatile memory.
  • Industrial Automation: Used in industrial control systems for data logging, program storage, and configuration.
  • Medical Devices: Found in medical devices for storing patient data, software, and system logs.
  • Networking Equipment: Used in network devices like routers and switches for storing operating systems, configuration files, and firmware.
  • Automotive Systems: Integrated into automotive electronics for storing maps, firmware updates, and vehicle data.

Features

  • NAND Flash Memory: Utilizes NAND flash memory technology for data storage.
  • Solid State Design: Offers increased reliability and durability compared to traditional mechanical hard drives.
  • Compact Form Factor: Designed for integration into small and space-constrained devices.
  • High-Speed Data Transfer: Provides fast read and write speeds for efficient data access and processing.
  • Low Power Consumption: Operates with low power, making it suitable for battery-powered applications.

Benefits

  • Reliable Data Storage: Ensures data is safely stored, even in harsh operating environments.
  • High Performance: Enables fast access to data, improving system responsiveness.
  • Small Size: Allows for integration into small and portable devices.
  • Energy Efficient: Reduces power consumption, extending battery life.
  • Long Lifespan: Offers a longer operational life compared to traditional storage solutions.

Additional Details

Specific details such as storage capacity, interface type (e.g., SATA, PCIe), operating temperature range, and read/write speeds are unavailable without access to the official Murata datasheet. The '068' suffix may indicate a specific capacity or a revision number. Standard communication protocols are likely supported. For comprehensive technical information, the product datasheet should be consulted. Therefore, this is most likely a non-volatile NAND based memory component intended for rugged environments.

You May Also Be Interested in

HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess