EN
  • EN
  • DE

NT2GC64B88G0NF-DI

Part No NT2GC64B88G0NF-DI
Manufacturer NANYA
Catalog Memory - Modules
Description DDR3-1600 256Mx64 UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948150-NT2GC64B88G0NF-DI
Series *
Ultra Librarian 3D Model Ultra Librarian NT2GC64B88G0NF-DI CAD Model

Description

The NANYA NT2GC64B88G0NF-DI is a 2GB DDR3 1333MHz CL9 SDRAM DIMM memory module. Designed for desktop computers, this module provides a cost-effective upgrade solution to enhance system performance and multitasking capabilities. NANYA is a reputable manufacturer known for producing reliable memory products.

Applications:

  • Desktop PCs: General-purpose memory upgrade for increased performance.
  • Office Workstations: Suitable for improving the responsiveness of office applications.
  • Home Computing: Enhances the overall computing experience for web browsing, media consumption, and light gaming.

Features:

  • Capacity: 2GB
  • Memory Type: DDR3 SDRAM
  • Speed: 1333MHz (PC3-10600)
  • CAS Latency: CL9
  • Voltage: 1.5V
  • Form Factor: DIMM (Dual Inline Memory Module)
  • Error Correction: Non-ECC
  • Unbuffered

Benefits:

  • Increased System Speed: Improves application loading times and overall system responsiveness.
  • Enhanced Multitasking: Allows for smoother operation of multiple applications simultaneously.
  • Improved Productivity: Reduces waiting times and improves workflow efficiency.
  • Stable Performance: Provides reliable and consistent performance for various computing tasks.
  • Cost-Effective Upgrade: A budget-friendly solution to boost the performance of your desktop computer.

This NANYA memory module is a standard DIMM, ensuring compatibility with a wide range of desktop motherboards that support DDR3 memory. The 1.5V operating voltage contributes to energy efficiency and reduced heat generation. With a CAS latency of CL9, this module offers a good balance between speed and performance for typical desktop computing needs. Upgrading your system with this memory module is a simple and effective way to improve its overall performance and responsiveness.

You May Also Be Interested in

G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 (32GB 2x16G) 1.30V
Need more? Email Us
Kingston
DDR5-8000 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
G.SKILL
DDR5-6400 UDIMM Kit Trident Z5 RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White (16GB)
Need more? Email Us
Omron
MEMORY MODULE FLASH 512MB
Need more? Email Us
Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G) Black
Need more? Email Us
Micron Technology Inc.
MODULE DDR2 SDRAM 2GB 240FBDIMM
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade White (16GB)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess