EN
  • EN
  • DE

NT5AD2048M4A3-GZ

Part No NT5AD2048M4A3-GZ
Manufacturer NANYA
Catalog DDR
Description DDR4-2400 2Gx4 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940288-NT5AD2048M4A3-GZ
Series *
Ultra Librarian 3D Model Ultra Librarian NT5AD2048M4A3-GZ CAD Model

Description

The NT5AD2048M4A3-GZ is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component manufactured by NANYA Technology. It's engineered for high-performance applications demanding substantial memory capacity and speed.

Applications:

  • High-End Desktop PCs: Provides the necessary memory for demanding applications like video editing, 3D rendering, and gaming.
  • Workstations: Used in professional workstations for tasks requiring significant memory resources and high data transfer rates.
  • Servers: Offers high-capacity memory for server applications, supporting virtualization and data-intensive workloads.
  • Networking Equipment: Integrated into routers and switches for efficient data processing and packet handling.
  • Industrial Automation: Deployed in industrial control systems for real-time data processing and analysis.

Features:

  • DDR4 Technology: Employs DDR4 architecture, delivering increased bandwidth, improved speed, and reduced power consumption compared to DDR3.
  • 2G x 4 Configuration: Organized as 2 Gigabytes x 4 bits, providing a balance of capacity and data access width.
  • Operating Speed: Specified by the 'GZ' code, which indicates a particular speed grade. Consult the NANYA datasheet for the precise operating frequency, which is likely in the DDR4-2133 to DDR4-2666 range, or possibly higher.
  • Low Voltage Operation: Operates at a low voltage (typically 1.2V), minimizing power consumption and heat generation.
  • RoHS Compliance: Manufactured in compliance with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental responsibility.
  • Lead-Free Construction: Constructed using lead-free materials, further promoting environmental sustainability.

Benefits:

  • Enhanced System Performance: Provides faster data access speeds, resulting in improved overall system responsiveness and application performance.
  • Reduced Power Consumption: Low voltage operation contributes to energy savings and extended battery life in portable devices.
  • Improved Multitasking: Higher bandwidth enables smooth multitasking and efficient handling of multiple applications simultaneously.
  • Enhanced Gaming Experience: Supports demanding graphical applications and gaming with fast data transfer rates and ample memory capacity.
  • Reliable Operation: Designed and manufactured to ensure stable and reliable performance under various operating conditions.

Additional Details:

The NT5AD2048M4A3-GZ conforms to JEDEC standards for DDR4 SDRAM, guaranteeing compatibility with a wide range of platforms. The packaging is typically FBGA (Fine-pitch Ball Grid Array) suitable for surface mount technology. The complete technical specifications, including timing parameters, voltage ratings, and temperature ranges, are available in the official NANYA datasheet for this product. The 'A3' likely indicates a specific revision or variant.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess